EN
  • EN
  • DE

L99PM62GXPTR

Part No L99PM62GXPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description Door Zone and Body Control Modules 5.5V to 18V Automotive 36-Pin PowerSSO EP T/R / IC PTS SMARTPOWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Automotive
Operating Supply Current 6mA
Supply Voltage - Operating 6 V to 18 V
Temperature Range - Operating -40°C to 130°C
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 1051454-L99PM62GXPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Sensing & Instrumentation, LED Lighting
Family Name L99PM62GXP
Introduction Date January 24, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L99PM62GXPTR CAD Model

Description

The L99PM62GXPTR from STMicroelectronics is a sophisticated power management integrated circuit (IC) designed to cater to the demanding requirements of automotive applications. This multifunctional device is engineered to provide a comprehensive solution for the control and monitoring of various peripherals within modern vehicles.

Key Features

  • Integrated Power Management: The IC features multiple voltage regulators to supply power to microcontrollers and other automotive systems, ensuring stable and reliable operation.
  • Advanced Diagnostics: Equipped with diagnostic capabilities, the L99PM62GXPTR can detect and report system errors, contributing to enhanced safety and reliability.
  • Robust Communication: With a built-in CAN (Controller Area Network) transceiver, the device facilitates robust communication between various components of the vehicle's network.
  • Programmable Outputs: It includes programmable outputs that can be configured to drive different loads, providing flexibility in controlling various vehicle peripherals.
  • Energy Saving: The IC supports energy-saving strategies such as a low power mode, which minimizes power consumption when the vehicle is idle.
  • High-Temperature Operation: Designed to withstand the harsh conditions of automotive environments, it operates reliably over a wide temperature range.

Applications

The L99PM62GXPTR is ideal for a range of automotive applications, including:

  • Body Control Modules
  • Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems

Technical Specifications

Some of the technical specifications of the L99PM62GXPTR include:

  • Operating Voltage Range: 5.5 V to 28 V
  • Multiple Regulated Outputs
  • Integrated Watchdog Timer
  • Overtemperature Protection
  • Package: TQFP64

In conclusion, the L99PM62GXPTR from STMicroelectronics represents a versatile and robust solution for power management in automotive applications, delivering high performance, reliability, and a rich set of features to meet the complex demands of modern vehicles.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0561 $56.4488
18+ $5.7896 $104.2128
27+ $5.6087 $151.4349
37+ $5.4277 $200.8249
48+ $5.2468 $251.8464
64+ $4.7041 $301.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,610 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess