Products specifications Report Issue?

Category Tools>Screw and Nut Drivers
Manufacturer Wiha
Packaging Bulk
Tool Type Screwdriver
Tip Type Slotted
Size 12mm
Length - Blade 7.87" (200.0mm)
Length - Overall 12.50" (317.5mm)
Features Chrome Finish, Soft Grip
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.40.0000
Other Part Number 431-53007
Standard Package 3
Win Source Part Number 1333242-53007
Ultra Librarian 3D Model Ultra Librarian 53007 CAD Model

Description

The Wiha Screwdriver is a high-quality tool designed for professionals and DIY enthusiasts.

  • Chrome Finish: Yes
  • Soft Grip: Yes
  • Tip Type: Slotted
  • Blade Length: 7.87 inches
  • Overall Length: 12.50 inches
  • Weight: 0.50 lbs
  • Applications: Electronics, automotive, and industrial
  • Packaging: Bulk
  • Standard Package Quantity: 3
  • ROHS3 Compliant: Yes
  • REACH Affected: No

You May Also Be Interested in

Essentra Components
OPT FIBER SUPT BASE W/ADH
Need more? Email Us
ECAD model for OFSB-4-85-01A
Panasonic
CABLE FOR SNG TRACK READER 200MM
Need more? Email Us
ECAD model for ZUHM106A200
Phoenix Contact
LABEL SHEET
Need more? Email Us
ECAD model for 5032497
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL / Fuse Drawer
Lowest to $0.9818
ECAD model for 4301.1024.02
Texas Instruments
PROTOTYPE
Lowest to $12.4323
ECAD model for FRE010RHAR
TE Connectivity
INSULATION SLEEVE / Cable Accessories Stub Splice Sealing
Need more? Email Us
ECAD model for D-436-46CS1102
Samtec Inc.
ASP
Lowest to $122.0485
ECAD model for ASP-103614-09
Brady Corporation
B401 7X10 RED/BLK/WHT DANGER
Need more? Email Us
ECAD model for 22121
Amphenol Sine Systems Corp
SMARTCARD ACCY PLASTIC BEZEL BLK
Need more? Email Us
ECAD model for C702 N11141 E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention