EN
  • EN
  • DE

L99DZ80EP

Part No L99DZ80EP
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description for car body applications | IC DOOR MODULE DRIVER 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Applications Automotive
Supply Current 4μA
Supply Voltage (V) 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP
Family Part Number L99DZ80
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1194732-L99DZ80EP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L99DZ80EP CAD Model

Description

The L99DZ80EP, from the renowned semiconductor manufacturer STMicroelectronics, is an advanced motor driver that's designed to meet the rigorous demands of automotive and industrial applications. This high-performance device is engineered to drive brushed DC motors and stepper motors with exceptional efficiency and precision.

Key Features

  • High-Integration: The L99DZ80EP integrates multiple features such as a voltage regulator, dual full-bridge drivers, and a serial communication interface, reducing the need for external components and simplifying the design process.
  • Flexibility: With its capability to handle a wide range of supply voltages, from 7V up to 28V, this driver is versatile and suitable for a variety of motor driving scenarios.
  • Protection Mechanisms: It comes with an array of protection features including over-current, over-temperature, and under-voltage shutdown, ensuring the safety and longevity of the application.
  • Diagnostic Functions: The L99DZ80EP offers advanced diagnostic capabilities that allow for real-time monitoring of system status, aiding in fault detection and system maintenance.
  • Serial Interface: The inclusion of a serial peripheral interface (SPI) facilitates communication with microcontrollers, allowing for control and feedback in complex systems.

Applications

The L99DZ80EP is an ideal solution for a range of applications, particularly in the automotive sector, where reliability and performance are critical. It can be used for:

  • Automotive engine control systems
  • Body control modules
  • Automotive HVAC systems
  • Industrial automation and robotics

Technical Specifications

With its robust design and advanced technical specifications, the L99DZ80EP stands out as a top choice for developers and engineers. It supports a peak current output of up to 10A, and its operational temperature range spans from -40°C to 150°C, making it suitable for harsh environments.

Conclusion

STMicroelectronics' L99DZ80EP is a testament to the company's commitment to providing high-quality, integrated solutions for motor control. Whether for automotive or industrial use, this motor driver offers the performance, flexibility, and reliability that modern applications demand.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1738 $50.0856
30+ $3.4247 $102.7410
46+ $3.3177 $152.6142
63+ $3.2107 $202.2741
81+ $3.1036 $251.3916
108+ $2.7826 $300.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,213 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess