EN
  • EN
  • DE

L9958TR

Part No L9958TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTRDRV BIPLR 4.5-5.5V 20PWRSO  /  Bipolar Motor Driver CMOS SPI PowerSO-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface SPI
Technology CMOS
Applications General Purpose
Current - Output 8.6A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerSOIC (0.433", 11.00mm Width)
Supplier Device Package PowerSO-20
Base Product Number L9958
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 600
Win Source Part Number 995983-L9958TR
Ultra Librarian 3D Model Ultra Librarian L9958TR CAD Model

Description

The L9958TR from STMicroelectronics is a sophisticated motor driver designed to cater to the demanding requirements of automotive applications. Its robust design and advanced features make it an ideal choice for driving DC motors with precision and efficiency.

Key Features

  • Voltage Range: The L9958TR operates within a voltage range of 8 V to 18 V, making it versatile for various automotive voltage systems.
  • Output Current: It can deliver an output current of up to 5 A, ensuring sufficient power for a wide range of motor-driven components.
  • Protection Mechanisms: This motor driver includes overcurrent, overtemperature, and undervoltage shutdown features, safeguarding the device and the system it controls from potential damage.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring, which is crucial for maintaining the reliability and safety of automotive systems.
  • Serial Peripheral Interface (SPI): The inclusion of SPI enables communication with microcontrollers, facilitating the integration of the L9958TR into complex automotive control systems.

Applications

The L9958TR is primarily used in the automotive industry, where it drives a variety of DC motors. Common applications include but are not limited to:

  • Throttle control and EGR systems
  • Valve control in automatic transmissions
  • Fuel pumps
  • Engine cooling fans

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L9958TR is no exception. It is designed to meet the stringent standards of the automotive industry, ensuring reliability and performance even under harsh conditions.

Package Information

The device is available in a PowerSSO-36 package, which is designed for optimal heat dissipation and space-saving on PCBs. Its compact form factor makes it suitable for modern, space-constrained automotive environments.

With its robust feature set and reliable performance, the L9958TR motor driver from STMicroelectronics represents a premier solution for automotive motor control applications.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9253 $69.8506
4+ $28.6567 $114.6268
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9701 $259.7010
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess