Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Manufacturer Keystone Electronics
Packaging Bulk
Type Round Standoff
Threaded/Unthreaded Threaded
Gender Female, Female
Screw, Thread Size #4-40
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 1.500" (38.10mm) 1 1/2"
Length - Overall 1.500" (38.10mm) 1 1/2"
Material Phenolic
Color Natural
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Part Number 381K-NDR,381K-ND,36-381,381K
Standard Package 1
Win Source Part Number 1331697-381
Ultra Librarian 3D Model Ultra Librarian 381 CAD Model

Description

The 381 is a round standoff manufactured by Keystone Electronics.

  • Length: 1.5 inches
  • Diameter: 0.25 inches
  • Material: Phenolic
  • Gender: Female-Female
  • Type: Threaded Standoff
  • Screw Thread Size: #4-40

You May Also Be Interested in

Schurter Inc.
ROUND STANDOFF M5 NYLON 51MM
Need more? Email Us
ECAD model for 9855.1200
RAF Electronic Hardware
HEX STANDOFFPASSIVATE3/16 HEX X / Hex Standoff Threaded #4-40 Stainless Steel 1.750" (44.45mm) 1 3/4"
Need more? Email Us
ECAD model for 2077-440-SS-20
RAF Electronic Hardware
5/32_ROUND_SWAGE_STANDOFFS / Round Standoff Threaded #2-56 Aluminum 0.688" (17.46mm)
Need more? Email Us
ECAD model for 3024-C-256-AL
Wurth Electronics Inc
ROUND STANDOFF M3 STEEL 1MM / Round Standoff Threaded M3 Steel 0.039" (1.00mm)
Lowest to $0.9508
ECAD model for 9775036360R
RAF Electronic Hardware
HEX SWAGE STANDOFFPLAIN STEEL3/8 / Hex Standoff Threaded #10-32 Steel 1.000" (25.40mm) 1"
Need more? Email Us
ECAD model for 3621-B-1032-S
Essentra Components
HEX STANDOFF M3 NYLON 40MM
Need more? Email Us
ECAD model for CBTS140A
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 9MM
Lowest to $1.2768
ECAD model for 9774090360R
RAF Electronic Hardware
ROUND SWAGE STANDOFFPASSIVATE1/4 / Round Standoff Threaded #4-40 Stainless Steel 0.594" (15.08mm)
Need more? Email Us
ECAD model for 7580-D-440-SS-20
Essentra Components
ROUND SPACER #8 NYLON 7/16"
Need more? Email Us
ECAD model for SWS1010A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention