EN
  • EN
  • DE

L9954LXP

Part No L9954LXP
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description for car body applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194725-L9954LXP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9954LXP CAD Model

Description

Overview of Product L9954LXP from STMicroelectronics

The L9954LXP is a sophisticated power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is tailored to meet the rigorous demands of automotive applications, providing a reliable and efficient power management system for modern vehicles.

Key Features

  • Multiple Output Stages: The L9954LXP comes equipped with a variety of output stages, including high-side and low-side drivers. This versatility allows the device to control different types of loads within the vehicle, from simple lights to complex actuators.
  • Advanced Diagnostics: The device includes comprehensive diagnostic features that facilitate the detection of faults and ensure the safe operation of the vehicle's electrical system. This proactive monitoring capability is crucial for maintaining the integrity and reliability of automotive systems.
  • High-Voltage Capability: With the ability to handle high voltages, the L9954LXP is well-suited for automotive environments where voltage fluctuations are common. This ensures consistent performance and protection against voltage spikes.
  • Thermal Protection: The PMIC incorporates thermal shutdown features to prevent damage from overheating. This is particularly important in the compact and thermally challenging spaces found in modern vehicles.

Applications

The L9954LXP is primarily used in automotive applications, where it manages power distribution to various electronic components. It is ideal for body control modules, engine management systems, and other in-vehicle networks requiring robust power management solutions.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L9954LXP is no exception. It is designed to meet the stringent standards of the automotive industry, including extended temperature ranges and long-term reliability. The device is also compliant with automotive qualification standards, ensuring that it can withstand the harsh conditions typical of automotive environments.

In summary, the L9954LXP from STMicroelectronics is a versatile and reliable PMIC that offers advanced features for managing power in automotive applications. Its robust design and comprehensive diagnostics make it an essential component for modern vehicles, ensuring safety, efficiency, and reliability.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9954 $59.9448
29+ $4.0991 $118.8739
44+ $3.9709 $174.7196
61+ $3.8427 $234.4047
78+ $3.7156 $289.8168
105+ $3.3310 $349.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess