Products specifications

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr Amphenol
Series Metral®
Package Tube
Product Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 24
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 4
Mounting Type Through Hole
Termination Press-Fit
Features Spacer
Contact Finish Gold
Color Natural
Current Rating (Amps) 1A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 85757
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 858434-85757-1201LF
Ultra Librarian 3D Model Ultra Librarian 85757-1201LF CAD Model

Description

The Amphenol 858434-85757-1201LF is a specialized backplane connector from the Metral series.

  • Series: Metral
  • Positions: 24
  • Pitch: 0.079" (2.00mm)
  • Connector Type: Receptacle (Female Sockets)
  • Termination: Press-Fit
  • Contact Finish: Gold
  • Current Rating: 1A
  • Temperature Range: -55°C to 105°C
  • Flammability Rating: UL94 V-0
  • Package: Tube (48 pcs)

You May Also Be Interested in

Hirose Electric Co Ltd
DIN 41612 Connectors 128P DIN HDR 2.54MM RA TH-HOLE
Lowest to $16.1792
ECAD model for PCN10-128P-2.54DS(72)
Amphenol FCI
CONN DIN HDR 48POS BRD EDGE RA
Lowest to $5.5580
ECAD model for 86094327313T55F1LF
TE Connectivity
Hard Metric Connectors 2MM HM FEMALE ASSY, COL8
Need more? Email Us
ECAD model for 2336682- 1
TE Connectivity
2MM HM A 110POS M 3.7MM
Lowest to $9.0224
ECAD model for 043190
TE Connectivity
CONN DIN RCPT 96POS PCB GOLD
Lowest to $9.5039
ECAD model for 5650963-5
TE Connectivity
CONN DIN RCPT 96POS PCB RA GOLD
Lowest to $12.1333
ECAD model for 5650895-4
Amphenol FCI
CONN DIN HDR 48POS PCB RA GOLD
Need more? Email Us
ECAD model for 86091167313H55ELF
Molex, LLC
High Speed / Modular Connectors Impact DC 6x14 Open pact DC 6x14 Open Sn
Need more? Email Us
ECAD model for 76150-1024
Amphenol FCI
CONN DIN RCPT 48POS PCB GOLD
Need more? Email Us
ECAD model for 86094328613755E1LF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention