EN
  • EN
  • DE

L9953XP

Part No L9953XP
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description Door actuator driver | IC DVR DOOR ACTUATOR POWERSSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Applications Door Actuator
Supply Current 7mA
Supply Voltage (V) 7V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package PowerSSO-36 Exposed Bottom Pad
Supplier Device Package PowerSSO-36
Family Part Number L9953
Manufacturer Pack Quantity 49
MSL Level 3 (168 Hours)
Win Source Part Number 1194724-L9953XP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9953XP CAD Model

Description

Introducing the L9953XP Power Management IC from STMicroelectronics

The L9953XP is a state-of-the-art power management integrated circuit (IC) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced IC is designed to cater to the demanding requirements of automotive applications, providing a robust and efficient solution for power management tasks.

Key Features of L9953XP

  • Multiple Output Configurations: The L9953XP is equipped with a variety of outputs, including high-side drivers and low-side drivers, which can be configured to manage different load types with ease.
  • Diagnostic Functions: To ensure reliable operation, the IC includes comprehensive diagnostic capabilities. This feature allows for the detection of open-load, short-circuit, over-temperature, and under-voltage conditions, which are crucial for maintaining the safety and functionality of automotive systems.
  • Enhanced Protection: The device comes with built-in protection features against overcurrent and overvoltage, safeguarding the IC and the systems it controls from potential damage due to unexpected electrical faults.
  • Serial Peripheral Interface (SPI): The inclusion of an SPI interface facilitates communication with microcontrollers, allowing for easy integration into complex automotive systems and enabling sophisticated control strategies.

Applications

The L9953XP is particularly suited for automotive environments where reliable power management is critical. Its applications include, but are not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Automotive Lighting Systems
  • Power Distribution Systems

Why Choose the L9953XP?

Choosing the L9953XP for your power management needs means opting for a product that delivers high performance, flexibility, and reliability. With its robust design and comprehensive feature set, this IC is an ideal choice for automotive manufacturers and suppliers who demand the best in power management solutions. The L9953XP not only meets the stringent requirements of the automotive industry but also provides a scalable and future-proof option for a wide range of power management applications.

For detailed technical specifications and application support, visit STMicroelectronics' official website or contact their dedicated support team.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,737 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess