Introducing the TEA1202TS Energy-Efficient Switched Capacitor Convertor from NXP
The TEA1202TS is a state-of-the-art switched capacitor converter designed by NXP Semiconductors, aimed at enhancing the energy efficiency of battery-powered devices. This innovative product is particularly suitable for applications where extended battery life is crucial, such as in portable electronics, wearables, and Internet of Things (IoT) devices.
Key Features of TEA1202TS
- High Efficiency: The TEA1202TS boasts a high efficiency rate, which can reach up to 96% under specific conditions. This remarkable efficiency minimizes energy loss and ensures that the battery's energy is utilized to its fullest potential.
- Wide Input Voltage Range: With an input voltage range of 0.3V to 5.5V, the TEA1202TS is versatile and can accommodate a variety of battery technologies and configurations.
- Low Quiescent Current: The device's quiescent current is exceptionally low, at just 6 µA, which contributes to reducing the overall power consumption when the device is in standby mode.
- Automatic Pass-Through Mode: This feature allows the TEA1202TS to automatically bypass the conversion process when the input voltage is sufficiently close to the output voltage, further conserving energy.
Applications and Benefits
The TEA1202TS is ideal for a range of applications, including but not limited to:
- Smart watches and fitness trackers
- Wireless earbuds and hearing aids
- Smart textiles and wearable electronics
- IoT sensors and beacons
By integrating the TEA1202TS into your designs, you can reap several benefits:
- Extended Battery Life: The converter's high efficiency and low quiescent current work together to prolong the operational time of your device between charges.
- Design Flexibility: Thanks to its wide input voltage range and compact package size (WLCSP6), the TEA1202TS offers designers the flexibility to work with different battery sizes and form factors.
- Enhanced User Experience: Devices equipped with the TEA1202TS can offer a more reliable and consistent performance, thereby improving the overall user experience.
With the TEA1202TS, NXP continues to push the boundaries of power management technology, providing innovative solutions to meet the demands of modern portable electronics.