EN
  • EN
  • DE

TL1431AI

Part No TL1431AI
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description PROGRAMMABLE VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1268042-TL1431AI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1431AI CAD Model

Description

STMicroelectronics TL1431AI Precision Programmable Reference

The TL1431AI from STMicroelectronics is a versatile and precision programmable voltage reference. This device is an adjustable shunt voltage reference with guaranteed temperature stability over the entire temperature range of operation. It is designed to mimic the performance of the industry-standard TL431, but with enhanced specifications that ensure reliability and precision for a wide array of applications.

The TL1431AI offers a minimum voltage reference of 2.495 volts and can be adjusted over a wide range, up to 36 volts, by using two external resistors. These resistors allow users to set the output voltage to the desired level with great accuracy. The device is capable of sourcing up to 100 mA, making it suitable for a variety of demanding applications.

One of the key features of the TL1431AI is its low output noise, which is critical for sensitive electronics where stable voltage references are necessary. Additionally, the low dynamic impedance ensures stable reverse current operation, a vital characteristic for robust performance in the presence of load variations.

The TL1431AI is designed with a typical temperature coefficient of 50 ppm/°C, which ensures a consistent performance over the temperature range of -40°C to +105°C. This temperature-compensated design is crucial for applications that require a stable reference voltage regardless of environmental conditions.

STMicroelectronics has packaged the TL1431AI in a variety of formats, including the standard TO-92, SO-8, and SOT-23, providing flexibility for different design constraints and assembly processes. The device is also characterized for operation from -40°C to 105°C, ensuring reliable performance in both commercial and industrial environments.

Applications for the TL1431AI are diverse and include power supplies, battery chargers, notebook computers, and numerous other electronics that require a precise and stable voltage reference. With its combination of adjustability, precision, and temperature stability, the TL1431AI is a solid choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess