EN
  • EN
  • DE

L9904TR

Part No L9904TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 8V-28V 20SO / Motor Driver Power MOSFET Serial 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface Serial
Technology Power MOSFET
Applications Automotive
Voltage - Supply 8V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number L9904
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876627-L9904TR
Ultra Librarian 3D Model Ultra Librarian L9904TR CAD Model

Description

The L9904TR from STMicroelectronics is a highly integrated motor driver IC designed for the precise control of automotive applications. This advanced motor driver is ideal for a wide range of automotive applications, including but not limited to, fuel pumps, HVAC blowers, and engine cooling fans.

Key Features

  • Integrated Design: The L9904TR integrates a pre-driver and power MOSFETs to provide a compact solution that minimizes external components and PCB space.
  • High Voltage Capability: It is designed to operate at high voltages, which is essential for automotive environments where supply voltages can vary significantly.
  • Diagnostic Functions: The device includes advanced diagnostic features to detect faults such as open load, overtemperature, and undervoltage conditions, which are crucial for safety-critical applications.
  • Programmable Current Limit: This feature allows for the customization of the motor current limit to match the specific requirements of the application, protecting the motor and the driver from overcurrent conditions.
  • Flexible Control: The L9904TR supports both PWM and analog input control, providing flexibility in the method of speed regulation for the motor.

Applications

The robust design and versatile features of the L9904TR make it suitable for a variety of automotive motor control applications. Its ability to withstand the harsh conditions of the automotive environment, coupled with its diagnostic and protection features, ensures reliable performance in critical systems.

Package and Availability

The L9904TR is available in a PowerSSO-36 package, which is designed for efficient heat dissipation and space-saving on the PCB. STMicroelectronics provides comprehensive technical support, including datasheets, application notes, and design resources, to facilitate the integration of the L9904TR into your automotive solutions.

With its combination of integration, performance, and diagnostic capabilities, the STMicroelectronics L9904TR motor driver IC stands out as an excellent choice for designers looking to enhance the reliability and efficiency of their automotive motor control systems.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5072 $51.0432
15+ $6.9803 $104.7045
23+ $6.7622 $155.5306
31+ $6.5440 $202.8640
40+ $6.3259 $253.0360
53+ $5.6715 $300.5895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess