EN
  • EN
  • DE

STS5N150

Part No STS5N150
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 150V - 0.045 OHM - 5A SO-8 LOW GATE CHARGE STripFET™ POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262039-STS5N150
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS5N150 CAD Model

Description

The STS5N150 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is designed to meet the requirements of a wide range of applications that demand high efficiency, reliability, and power density.

Key Features

  • High Voltage Capability: The STS5N150 can handle up to 1500V, making it suitable for high voltage applications such as power supplies, lighting, and industrial equipment.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 1.3 Ohm, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Current Handling: It is capable of handling continuous drain currents up to 5A, accommodating a range of power-intensive tasks.
  • Fast Switching Speed: The fast switching characteristics of the STS5N150 make it ideal for high-frequency operations, thus reducing switching losses.
  • Robust Thermal Performance: Enhanced thermal characteristics allow for better heat dissipation, ensuring reliability even under high operating temperatures.

Applications

The STS5N150 is a versatile component that fits a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Voltage DC-DC Converters
  • Motor Control Systems
  • Power Management Solutions
  • LED Lighting

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STS5N150 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent standards expected by industry professionals. It is designed to provide long-term reliability and stable operation in a variety of environmental conditions.

Environmental Compliance

The STS5N150 is compliant with RoHS (Restriction of Hazardous Substances) and is free from environmentally harmful substances. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and helps manufacturers adhere to green regulations.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess