EN
  • EN
  • DE

TS861ID

Part No TS861ID
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description RAIL TO RAIL MICROPOWER BICMOS COMPARATORS | IC COMPARATOR R-R MCRPWR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 10V
Voltage - Input Offset (Maximum) 15mV at 5V
Current - Input Bias (Maximum) 300pA at 5V
Current - Quiescent (Maximum) 16μA
CMRR, PSRR 70dB CMRR
Propagation Delay (Maximum) 2μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SO
Family Part Number TS861
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274513-TS861ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS861ID CAD Model

Description

The TS861ID from STMicroelectronics is a cutting-edge ultra low-power comparator that boasts a minimal power consumption, making it an ideal choice for portable and battery-operated applications. This high-performance device is designed to operate over a wide range of power supplies, from 1.1V to 5.5V, ensuring versatility across different circuit designs.

With its ultra-low current consumption of just 5 µA (typical value), the TS861ID is optimized for systems where energy efficiency is paramount. This impressive feature extends the battery life of portable devices, which is crucial for consumer electronics such as wearables, wireless sensors, and IoT devices.

The TS861ID offers a fast response time, which is essential for applications requiring quick signal processing. The device also has the capability to operate over a broad temperature range, from -40°C to +125°C, making it reliable in a variety of challenging environments.

Another remarkable aspect of the TS861ID is its push-pull output stage. This type of output eliminates the need for a pull-up resistor and allows for direct connection to a microcontroller or other logic devices, simplifying design and reducing component count. The push-pull configuration also ensures a low output impedance, which translates to a strong driving capability.

The TS861ID comes in a small surface-mount package, specifically the SO-8, which is conducive to space-constrained applications. Its small footprint is a significant advantage for modern electronic devices where board space is at a premium.

Key features of the TS861ID include:

  • Ultra-low power consumption: 5 µA (typ.)
  • Wide supply voltage range: 1.1V to 5.5V
  • Low propagation delay
  • Push-pull output stage
  • Operating temperature range: -40°C to +125°C
  • Small SO-8 package

In summary, the TS861ID from STMicroelectronics is an exceptional component for designers looking to incorporate an energy-efficient, reliable, and versatile comparator into their electronic designs. Its ultra-low power consumption, combined with a robust feature set, makes it a top choice for a wide array of applications.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess