EN
  • EN
  • DE

TDA7318D

Part No TDA7318D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR STEREO DGTL 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 6 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 1.25dB
Case / Package 28-SO
Win Source Part Number 088041-TDA7318D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7318D CAD Model

Description

STMicroelectronics TDA7318D Digital Controlled Stereo Audio Processor

The TDA7318D is a sophisticated audio processor from STMicroelectronics, designed to elevate the acoustic experience in modern audio systems. This integrated circuit is specifically tailored for applications requiring high-quality sound control and processing, such as car radios and Hi-Fi systems. With its digital control capabilities, the TDA7318D offers precision and flexibility, allowing users to fine-tune their audio environment to their liking.

At the heart of the TDA7318D is a robust set of features that include volume, balance, bass, and treble control, as well as a loudness function. These features are digitally controlled through an I²C bus, which provides a simple and efficient interface for system integration. The user can adjust the audio settings to their preferences, ensuring an optimal listening experience across a wide range of music genres and audio content.

The device also boasts a four stereo input selector, enabling the connection of multiple audio sources. This flexibility ensures that users can easily switch between their preferred input devices without the need for additional hardware. Moreover, the TDA7318D features a pseudo-differential input structure which significantly reduces noise and interference, delivering a cleaner, high-fidelity sound output.

Another key attribute of the TDA7318D is its soft mute function. This feature allows for smooth transitions between audio tracks or when powering the system on and off, enhancing the overall user experience by eliminating abrupt changes in sound levels. Additionally, the processor includes a programmable loudspeaker attenuator and independent mute function, providing further control over the audio output.

Designed with the end-user in mind, the TDA7318D comes in a compact SO28 package, making it suitable for space-constrained applications. Its low distortion and low noise signal processing capabilities ensure that it delivers exceptional sound quality, making it an ideal choice for audiophiles and casual listeners alike.

For developers and manufacturers, the TDA7318D represents a reliable and high-performance solution for advanced audio processing needs. Its integration into audio systems is a testament to STMicroelectronics' commitment to providing innovative components that enhance the user's multimedia experience.

You May Also Be Interested in

CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess