EN
  • EN
  • DE

L7251 2.2

Part No L7251 2.2
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827132-L7251 2.2
Ultra Librarian 3D Model Ultra Librarian L7251 2.2 CAD Model

Description

The L7251 2.2 is a versatile and high-performance integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This chip is specifically engineered to cater to the demanding needs of modern electronic applications, offering a blend of power management, control, and interface functionalities.

Key Features

  • Multi-Functionality: The L7251 2.2 integrates several key functions such as voltage regulation, monitoring, and control in a single package, simplifying design and reducing component count.
  • High Efficiency: With its advanced design, the chip ensures high power efficiency, which is crucial for minimizing heat dissipation and improving the reliability of the end application.
  • Robust Protection: It is equipped with a range of built-in protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, which safeguard the system against various fault conditions.
  • Flexibility: The L7251 2.2 is designed to be highly configurable, allowing designers to tailor its operation to meet the specific requirements of their applications.

Applications

Suitable for a wide array of applications, the L7251 2.2 is commonly found in:

  • Power supply modules
  • Automotive electronics
  • Embedded systems
  • Industrial control units

Technical Specifications

The L7251 2.2 boasts a comprehensive set of technical specifications that make it a top choice for designers:

  • Voltage regulation with high accuracy
  • Multiple output channels for various voltage levels
  • Programmable output voltage settings
  • Low dropout operation for improved efficiency
  • Support for a wide range of input voltages

Conclusion

The L7251 2.2 from STMicroelectronics represents a blend of innovation, efficiency, and reliability. Its integration of multiple functions into a single chip makes it an ideal choice for designers looking to optimize their power management solutions, reduce costs, and enhance system performance. With its robust protection features and flexibility, the L7251 2.2 stands out as a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess