EN
  • EN
  • DE

E-STLC2584TR

Part No E-STLC2584TR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 260364-E-STLC2584TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-STLC2584TR CAD Model

Description

The E-STLC2584TR is a state-of-the-art integrated circuit from STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to the demanding needs of modern electronics, offering both high performance and energy efficiency. The E-STLC2584TR is a versatile component, suitable for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • High Integration: The E-STLC2584TR integrates multiple functions into a single chip, which helps in reducing the overall component count and saves on board space.
  • Robust Performance: Engineered to deliver reliable performance even under harsh conditions, making it an ideal choice for industrial and automotive environments.
  • Energy Efficient: Designed with power-saving features that enable the efficient use of energy, contributing to the extended battery life of portable devices and reducing power consumption in stationary applications.
  • Advanced Technology: Built using STMicroelectronics' cutting-edge technology, which ensures excellent quality and longevity of the component.

Applications

The versatile nature of the E-STLC2584TR allows it to be used in a variety of applications. It is particularly well-suited for:

  • Automotive systems, such as infotainment and advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Consumer electronics, including smart home devices and wearables

Technical Specifications

The E-STLC2584TR boasts an impressive set of technical specifications that make it a top choice for engineers and designers:

  • Voltage range: Designed to operate within a specific voltage range, accommodating various power supplies.
  • Temperature range: Capable of operating over a wide temperature range, ensuring functionality in extreme conditions.
  • Packaging: Available in a compact, surface-mount package that is suitable for space-constrained applications.

Ordering and Packaging

The E-STLC2584TR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The product is also RoHS compliant and lead-free, minimizing the environmental impact and meeting global regulatory requirements.

With its robust features and versatile applications, the E-STLC2584TR from STMicroelectronics represents a reliable and efficient solution for a wide array of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,444 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess