EN
  • EN
  • DE

L6924D013TR

Part No L6924D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR ION/POLY 16-VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-VFQFP-N (3x3)
Win Source Part Number 113235-L6924D013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L6924D
Introduction Date Mar 8, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L6924D013TR CAD Model

Description

STMicroelectronics L6924D013TR Battery Charger IC

The L6924D013TR from STMicroelectronics is a highly integrated and versatile battery charger IC designed for single-cell Li-ion and Li-polymer batteries. It's a perfect solution for portable applications due to its compactness and features that enable efficient charging and power management.

Key Features

  • Adaptive Charge Management: The L6924D013TR adapts the charge cycle to the conditions of the battery, enhancing battery life and performance.
  • Programmable Charging Parameters: Users can program parameters such as pre-charge current, fast charge current, and charge termination threshold, providing flexibility for different battery specifications.
  • High Efficiency: With its switching power supply based design, the IC ensures efficient power conversion, which is crucial for portable devices to maximize battery life.
  • Thermal Protection: The device includes temperature monitoring to prevent overheating during the charging process, ensuring safe operation and preserving the integrity of the battery.
  • Charge Status Indication: The L6924D013TR provides real-time charge status through its multifunctional pins, which can be connected to LEDs or communicated to a microcontroller.

Applications

This versatile charger IC is suitable for a wide range of portable applications, including:

  • Smartphones and tablets
  • Bluetooth headsets
  • Wearable devices
  • GPS units
  • Digital cameras

Package and Availability

The L6924D013TR is offered in a compact VFQFPN-10 package, which minimizes the space required on the PCB and is ideal for space-constrained applications. The device is available in tape and reel packaging, facilitating the manufacturing process for high-volume production.

With its advanced features and flexible programmability, the STMicroelectronics L6924D013TR Battery Charger IC stands out as a robust solution for modern portable electronic devices that demand efficient and reliable battery management.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9621 $52.9155
130+ $0.7894 $102.6220
200+ $0.7647 $152.9400
275+ $0.7401 $203.5275
350+ $0.7154 $250.3900
470+ $0.6414 $301.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess