Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Step Resolution 1 to 1/16
Applications General Purpose
Output Current 3A
Supply Voltage - Operating 3.3V, 5V
Voltage - Load 8 V to 45 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 1051311-L6474HTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6474HTR CAD Model

Description

The L6474HTR from STMicroelectronics is a fully integrated motor driver IC designed for driving stepper motors with precision and efficiency. This high-performance driver is particularly suitable for applications requiring low to medium current driving capabilities, such as office automation machines, point-of-sale terminals, gaming machines, and robotics.

Key Features:

  • Voltage Range: The L6474HTR operates on a wide voltage range from 8V to 45V, making it versatile for various stepper motor applications.
  • Current Control: With advanced current control, the motor driver can deliver up to 3A of current, ensuring smooth and reliable motor operation.
  • Microstepping: It supports microstepping up to 1/16th of a step, allowing for precise motor movements and smoother rotation.
  • Protection Features: The device includes multiple protection features such as overcurrent, short-circuit, under-voltage lockout, and thermal shutdown to ensure safe operation under different conditions.
  • Compact Design: The L6474HTR comes in a compact HTSSOP package, which is ideal for space-constrained applications.
  • SPI Interface: Configuration and control of the motor driver can be easily managed via a serial peripheral interface (SPI), providing a simple way to integrate with microcontrollers.

Applications:

The L6474HTR is designed for a wide range of applications where precise motor control is essential. It's particularly well-suited for:

  • Textile machines
  • ATMs and money handling machines
  • 3D printers
  • Security cameras
  • Medical equipment
  • Home automation

With its robust design and advanced features, the STMicroelectronics L6474HTR motor driver IC provides an optimal solution for designers looking to enhance the performance and reliability of their stepper motor applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
NXP / Nexperia
IC MTR DRV BIPLR 2.7-3.6V 20VMFP / 700 mA Dual H-Bridge Motor Driver with 3.0 V Compatible Logic I/O
Lowest to $3.7773
ECAD model for MPC17531AEV
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
Lowest to $2.4448
ECAD model for A3983SLPTR
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
Need more? Email Us
ECAD model for TC642EOA713
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Need more? Email Us
ECAD model for TMC 2590-TA-T
Texas Instruments
PWR MGMT MOTOR/FAN DRIVER / H-Bridge Motor Drivers With Integrated Current Sense and Regulation
Lowest to $1.1970
ECAD model for DRV8876PWPR
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.9532
ECAD model for E-L6258E
Sanken
IC MTR DRV MULTPHAS 3-5.5V 30DIP / New Pentagon Connection
Lowest to $111.6000
ECAD model for SI-7510
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN / DRV2700 Industrial Piezo Driver With Integrated Boost Converter
Lowest to $5.3419
ECAD model for DRV2700RGPR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3352 $56.3576
32+ $3.5571 $113.8272
49+ $3.4459 $168.8491
68+ $3.3348 $226.7664
87+ $3.2236 $280.4532
117+ $2.8902 $338.1534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,100 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention