EN
  • EN
  • DE

1N5821RL

Part No 1N5821RL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Axial Lead Rectifiers | DIODE SCHOTTKY 30V 3A DO201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 500mV at 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 2mA at 30V
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction 150°C (Maximum)
Family Part Number 1N5821
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122028-1N5821RL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5821RL CAD Model

Description

STMicroelectronics 1N5821RL Schottky Diode

The 1N5821RL is a robust Schottky barrier rectifier diode from the renowned manufacturer, STMicroelectronics. This high-efficiency power diode is designed to meet the needs of a wide range of applications, offering low forward voltage drop and fast switching capabilities. It is particularly well-suited for use in switching power supplies, converters, and free-wheeling diodes in a variety of electronic devices.

The 1N5821RL features a maximum average forward rectified current of 3A, making it capable of handling moderate power requirements. With a forward voltage of only 0.525V at 3A, this diode ensures energy efficiency, which can be critical in portable and battery-powered devices. The maximum peak repetitive reverse voltage is rated at 30V, providing a good safety margin for most low to medium voltage applications.

Constructed with a guard ring for enhanced ruggedness and long-term reliability, the 1N5821RL is able to withstand harsh operating conditions. This makes it an excellent choice for high-reliability requirements in industrial, automotive, and military applications. Its low power loss and high efficiency are essential for modern electronic systems where energy conservation is a priority.

The diode comes in a DO-201AD package, also known as an axial-lead package, which is a common form factor for through-hole components. This makes it easy to install on a variety of printed circuit boards. The "RL" suffix indicates that the product is provided in a tape and reel packaging, which is ideal for automated assembly processes, improving manufacturing efficiency and consistency.

Overall, the 1N5821RL from STMicroelectronics is a high-performance Schottky diode that offers a compelling combination of low forward voltage drop, fast switching, and reliability. Whether it's for power management, voltage rectification, or protection circuits, this diode is an excellent choice for designers looking to optimize their electronic systems.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet provided by STMicroelectronics, which offers comprehensive technical information to ensure proper integration into their designs.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0827 $57.8900
1,705+ $0.0679 $115.7695
2,635+ $0.0658 $173.3830
3,630+ $0.0637 $231.2310
4,695+ $0.0616 $289.2120
6,280+ $0.0552 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess