Products specifications Report Issue?

Manufacturer Siemens
Product Category Contactors - Electromechanical
RoHS Details
Relay Contact Form 3 Form A (3PST-NO)
Coil Voltage 24 VDC
Contact Current Rating 25 A
Coil Type DC Type
Switching Voltage 690 VAC
Series 3RT2
Brand Siemens
Coil Termination Spring
Contact Termination Spring
Height 102 mm
IP Rating IP20
Length 45 mm
Maximum Operating Temperature + 60 C
Minimum Operating Temperature - 25 C
Mounting Style DIN Rail Mount
Number of Phases 3 Phase
Number of Poles 3 Pole
Product Type Electromechanical Contactors
Factory Pack Quantity Factory Pack Quantity 1
Subcategory Contactors
Tradename SIRIUS
Width 107 mm
Part # Aliases 3RT2026-2BB40
Ultra Librarian 3D Model Ultra Librarian 3RT20262BB40 CAD Model

You May Also Be Interested in

ELKO EP North America LLC
Installation contactor 3x40 A, 3 x NO
Need more? Email Us
ECAD model for VS340-30UL 110V AC
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
Need more? Email Us
ECAD model for LEV200A4NAF01
Siemens
3RT20231BB40 Siemens Contactors - Electromechanical CONTACTOR S0 9A 24VDC 1NO/1NC SCRW datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for 3RT20231BB40
ELKO EP North America LLC
Installation contactor 2x20 A, 2 x NO
Need more? Email Us
ECAD model for VS220-20UL 110V AC
TE Connectivity
RELAY CONTACTOR SPST 30A 24V
Need more? Email Us
ECAD model for 3100-15Q2999
TE Connectivity
RELAY CONTACTOR SPST 500A 24V
Need more? Email Us
ECAD model for LEV200H5ANF
ELKO EP North America LLC
Installation contactor 4x25 A, 4 x NC
Need more? Email Us
ECAD model for VS425-04UL 230V AC
TE Connectivity
RELAY CONTACTOR DPST 40A 120V
Need more? Email Us
ECAD model for 3100-20T18999C
ELKO EP North America LLC
Installation contactor 4x25 A, 4 x NC
Need more? Email Us
ECAD model for VS425-04UL 230V AC/DC

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention