Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series dSPIN
Packaging Reel - TR
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI
Technology DMOS
Step Resolution 1 ~ 1/16
Applications General
Output Current 3A
Operating Supply Voltage 3.3V, 5V
Voltage - Load 8 V ~ 45 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package PowerSO-36
Win Source Part Number 1194402-L6472PDTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian L6472PDTR CAD Model

Description

STMicroelectronics L6472PDTR - Fully Integrated Microstepping Motor Driver

The L6472PDTR from STMicroelectronics is a state-of-the-art, fully integrated microstepping motor driver designed to deliver precise control for a wide range of motion applications. This advanced system-in-package solution is part of STMicroelectronics' motion control product line, which is renowned for its high performance, reliability, and ease of use.

Enclosed in a compact PowerSO-36 package, the L6472PDTR is capable of driving bipolar stepper motors with a voltage range from 8 V to 45 V and output current up to 3 A. Its integrated dual full-bridge gate drivers employ adaptive decay mode control, ensuring smooth and efficient motor operation. The device is capable of performing up to 1/16 microstepping, which allows for high-resolution control and reduces mechanical resonance, resulting in quieter and more precise motor motion.

One of the key features of the L6472PDTR is its integrated non-dissipative overcurrent protection, which enhances the safety and longevity of the motor driver. Additionally, the motor driver includes thermal shutdown and undervoltage lockout features, further protecting the device and the system it is integrated into. Its built-in SPI interface facilitates communication with a host microcontroller, enabling users to configure and control the motor driver with ease.

The L6472PDTR also boasts a range of diagnostic features. These include stall detection and a feedback system that provides information on the state of the device, which is crucial for applications where reliability is paramount. The driver is perfect for applications such as 3D printers, CNC machines, robotics, and other precision motion control systems, where high torque, fine resolution, and reliable operation are required.

STMicroelectronics provides comprehensive support for the L6472PDTR, including evaluation boards and a suite of software tools that enable rapid development and prototyping. This ensures that designers can leverage the full potential of the motor driver and significantly reduce time-to-market for their motion control solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN / DRV2700 Industrial Piezo Driver With Integrated Boost Converter
Lowest to $5.3419
ECAD model for DRV2700RGPR
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 3.3-5V 44PQFP / POWER DRIVER FOR STEPPER MOTORS
Lowest to $174.4361
ECAD model for TMC2660-PA
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
Lowest to $4.2280
ECAD model for TC649BEUA
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
NXP / Nexperia
IC MTR DRV BIPLR 2.7-3.6V 20VMFP / 700 mA Dual H-Bridge Motor Driver with 3.0 V Compatible Logic I/O
Lowest to $3.7773
ECAD model for MPC17531AEV
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
Lowest to $2.4448
ECAD model for A3983SLPTR
ON Semiconductor
IC MOTOR DRVR 3.15V-5.25V 24SSOP / Octal Half-Bridge Driver
Lowest to $16.2232
ECAD model for NCV7719DQR2G

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9591 $53.8773
7+ $14.7357 $103.1499
11+ $14.2752 $157.0272
15+ $13.8147 $207.2205
19+ $13.3542 $253.7298
26+ $11.9728 $311.2928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,740 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention