EN
  • EN
  • DE

L6258EX-1LF

Part No L6258EX-1LF
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer STMicroelectronics
Win Source Part Number 292300-L6258EX-1LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6258EX-1LF CAD Model

Description

STMicroelectronics L6258EX-1LF Stepper Motor Driver

The L6258EX-1LF from STMicroelectronics is a powerful and efficient monolithic driver, designed to control two-phase stepper motors with precision and ease. This integrated circuit is part of STMicroelectronics' extensive range of motor drivers, renowned for their reliability and performance in a wide array of applications.

Constructed with BCD technology, the L6258EX-1LF combines low power dissipation with high efficiency, making it an ideal solution for compact and energy-conscious designs. The device operates with a supply voltage ranging from 8V to 52V, which allows for versatile use in various stepper motor applications.

The driver is capable of delivering up to 1.5A of output current, which can be adjusted through external resistors. This feature provides designers with the flexibility to match the driver with a variety of stepper motors, ensuring optimal performance. Additionally, the L6258EX-1LF offers thermal shutdown and under-voltage lockout protections, safeguarding the motor and the driver from potential damage due to abnormal operating conditions.

One of the key features of the L6258EX-1LF is its cross-conduction protection, which prevents simultaneous high-side and low-side conduction that could lead to short circuits. This enhances the overall safety and longevity of the motor system. Furthermore, the device includes non-dissipative overcurrent protection, which contributes to the robustness of the design.

The L6258EX-1LF is also known for its ease of use, with minimal external components required for operation. It supports various stepping modes, including full-step, half-step, and microstepping, providing designers the flexibility to choose the appropriate mode for their specific application. The driver's internal PWM current control with adjustable off-time allows for smooth and quiet motor operation, which is particularly beneficial in noise-sensitive environments.

In summary, the L6258EX-1LF stepper motor driver from STMicroelectronics is a highly adaptable and reliable solution for driving two-phase stepper motors in a variety of applications. Its robust feature set and ease of integration make it a top choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess