EN
  • EN
  • DE
  • IT

TDA1519C

Part No TDA1519C
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 22WBTL or 2 x 11Wstereo power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265868-TDA1519C
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1519C CAD Model

Description

The TDA1519C is a high-performance audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is specifically engineered to deliver superior sound quality with high power output, making it an ideal choice for automotive audio systems, compact stereo applications, and various multimedia devices.

Key Features

  • Power Output: The TDA1519C boasts an impressive power output of 22W, with two channels capable of driving 2 x 6 W into 4 ohms or 2 x 12 W into 2 ohms, ensuring loud and clear audio reproduction.
  • Flexibility: This IC can be used in both single-ended and bridge-tied load (BTL) configurations, offering flexibility in design and application.
  • Low Distortion: It features low harmonic distortion and low cross-over distortion, resulting in high-quality sound output that is free of unwanted noise and interference.
  • Thermal Protection: The TDA1519C includes an integrated thermal protection circuit that prevents the IC from overheating, ensuring reliability and longevity.
  • Short-Circuit Resistant: This IC is also equipped with short-circuit protection to safeguard against potential damage caused by accidental wiring issues or component failures.

Applications

Due to its robust design and powerful output, the TDA1519C is suitable for a wide range of audio applications. These include in-car entertainment systems, where reliable and high-quality audio amplification is essential. It's also well-suited for portable speaker systems, mini-component stereo systems, and other consumer audio equipment where space is at a premium but sound quality cannot be compromised.

Technical Specifications

  • Supply Voltage Range: 6 V to 18 V
  • Load Impedance: Compatible with 4-ohm and 2-ohm speakers
  • Gain: Fixed value, ensuring consistent performance
  • Package: 9-lead Single In-Line (SIL9) plastic power package

The TDA1519C from NXP is a testament to the company's commitment to delivering high-quality audio solutions. Its combination of power, flexibility, and protective features make it a go-to choice for developers and manufacturers of audio equipment worldwide.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4218 $56.8720
90+ $1.1667 $105.0030
135+ $1.1302 $152.5770
185+ $1.0937 $202.3345
240+ $1.0573 $253.7520
320+ $0.9479 $303.3280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 208 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess