EN
  • EN
  • DE

EUP3421DIR1

Part No EUP3421DIR1
Manufacturer Eutech Microelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+P
Reference case SOP-8
Manufacturer Eutech Microelectronics
Manufacturer Homepage www.eutechmicro.com
Win Source Part Number 753148-EUP3421DIR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EUP3421DIR1 CAD Model

Description

The EUP3421DIR1 is a high-efficiency, synchronous step-down DC-DC converter manufactured by Eutech Microelectronics. It is designed for applications requiring a compact and efficient power solution, such as portable devices, power banks, and various battery-powered systems. This converter integrates power MOSFETs to minimize external components and improve overall system efficiency.

Applications

  • Portable Devices: Used in smartphones, tablets, and other mobile devices for efficient power management.
  • Power Banks: Provides a stable and efficient power source for power banks, extending battery life.
  • Battery-Powered Systems: Ideal for battery-powered systems such as IoT devices, wearables, and portable medical equipment.
  • Point-of-Load (POL) Regulation: Used for local voltage regulation in distributed power systems.
  • Embedded Systems: Provides a compact and efficient power solution for various embedded system applications.

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification and optimized circuit design.
  • Integrated MOSFETs: Reduces external component count and simplifies PCB layout.
  • Compact Size: Small footprint for space-constrained applications.
  • Adjustable Output Voltage: Allows for flexible voltage regulation to meet different system requirements.
  • Overcurrent Protection (OCP): Protects the converter and the load from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Thermal Shutdown Protection: Protects the converter from overheating.

Benefits

  • Extended Battery Life: High efficiency minimizes power losses, extending the battery life of portable devices.
  • Reduced Component Count: Integrated MOSFETs reduce the number of external components, simplifying PCB layout and reducing cost.
  • Compact Solution: Small footprint allows for integration into space-constrained applications.
  • Improved System Reliability: Protection features such as OCP, OVP, and thermal shutdown enhance system reliability.
  • Flexible Voltage Regulation: Adjustable output voltage allows for customization to meet different system requirements.

Additional Details

The EUP3421DIR1 typically operates with a wide input voltage range and provides a stable output voltage. It often includes features like soft-start to minimize inrush current during startup. For detailed technical specifications, refer to the Eutech Microelectronics datasheet for EUP3421DIR1, which will provide specific voltage and current ratings, switching frequency, and other relevant parameters.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess