EN
  • EN
  • DE

BC856BW/B

Part No BC856BW/B
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1022+
Reference case SOT-323
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713692-BC856BW/B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC856BW/B CAD Model

Description

Introducing the BC856BW/B PNP Transistor from NXP

The BC856BW/B is a high-quality PNP transistor manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This particular transistor is part of the BC856 series, which is well-regarded for its excellent amplification and switching capabilities. The BC856BW/B is designed to meet the needs of a wide range of electronic applications, making it a versatile choice for designers and engineers.

Constructed with state-of-the-art semiconductor technology, the BC856BW/B offers a robust set of features that enhance its performance. It has a collector-emitter voltage (Vceo) of -65V and a collector current (Ic) of -100mA, which allows it to handle moderate power applications with ease. Additionally, the device boasts a low collector-emitter saturation voltage, ensuring efficient operation and reduced power loss.

The BC856BW/B comes in a small SOT-323 surface-mount package, which is ideal for space-constrained applications. Its compact footprint ensures that it can be easily integrated into various circuit designs without compromising on performance. Moreover, this package type provides excellent thermal and electrical characteristics, further enhancing the transistor's reliability and longevity.

One of the key advantages of the BC856BW/B is its high current gain (hFE) bandwidth product, which ensures that the transistor can maintain a consistent gain over a wide frequency range. This makes it particularly useful in applications such as audio amplifiers, signal processing, and other analog circuits where fidelity and linearity are crucial.

Environmental sustainability is also a consideration in the manufacturing of the BC856BW/B. NXP Semiconductors is committed to producing components that meet the highest standards of environmental safety. The BC856BW/B is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

In summary, the BC856BW/B PNP transistor from NXP is a high-performance component that offers reliability, efficiency, and versatility for a wide range of electronic circuits. Its advanced features and commitment to environmental standards make it an excellent choice for both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess