The L6232B/E from STMicroelectronics is a high-performance triple half-bridge driver designed to drive inductive loads with high efficiency and speed. This integrated circuit is particularly suitable for driving three-phase brushless DC motors, making it an ideal choice for a wide range of applications, including but not limited to, computer peripherals, automotive components, and industrial automation systems.
Key Features:
- High Voltage Capability: The L6232B/E is capable of handling supply voltages up to 52V, providing a versatile solution for systems requiring high voltage operations.
- High Output Current: With an ability to deliver up to 2.8A (peak) per channel, this driver can power a wide range of demanding inductive loads.
- Integrated Protections: The device includes a variety of protection features such as overtemperature shutdown, non-dissipative overcurrent protection, and undervoltage lockout, ensuring reliable operation and longevity of the application.
- Low Power Dissipation: Thanks to its DMOS output transistors, the L6232B/E exhibits low on-resistance, resulting in reduced power dissipation during operation.
- Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring of system performance and quick troubleshooting.
Applications:
- Three-phase brushless DC motor control
- Computer peripherals (printers, scanners)
- Automotive applications (fuel pumps, HVAC blowers)
- Industrial automation (robotics, conveyor belts)
The L6232B/E is available in a PowerSO36 package, which is designed for optimal heat dissipation and space-saving on the PCB. Its robust design and comprehensive set of features make it a reliable and efficient solution for advanced motor control applications. For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team.