LT6653AHS6-3#TRPBF Voltage Reference from Linear Technology
The LT6653AHS6-3#TRPBF is a high precision, low power voltage reference component designed and manufactured by Linear Technology. It is part of the LT6653 series, which is known for its stability and accuracy in a variety of conditions. This particular model is designed to provide a fixed 3V output voltage, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.
The LT6653AHS6-3#TRPBF operates with a supply voltage range from 2.7V to 5.5V, which allows for flexibility in different power environments. With its low dropout voltage and low supply current features, it is particularly suited for battery-powered devices where power efficiency is critical. The low temperature coefficient of 20ppm/°C ensures a stable output voltage over a wide temperature range, which is essential for applications that are sensitive to temperature variations.
One of the key features of this voltage reference is its high output accuracy. With an initial accuracy of ±0.05%, it provides a precise voltage reference for high-resolution analog-to-digital converters (ADCs) or digital-to-analog converters (DACs). The LT6653AHS6-3#TRPBF also exhibits excellent long-term stability and low noise characteristics, making it reliable for use in high-performance applications where consistency and precision are necessary over time.
The device comes in a small SOT-23 package, which is ideal for space-constrained applications. It is also offered in a lead-free finish, complying with RoHS requirements, which is important for environmentally conscious designs. The "TRPBF" suffix indicates that this product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.
Overall, the LT6653AHS6-3#TRPBF from Linear Technology is a top-notch choice for designers who require a stable and accurate voltage reference in their circuits. Its combination of low power consumption, high precision, and compact form factor makes it an excellent component for modern electronic systems.