EN
  • EN
  • DE

LT398S8

Part No LT398S8
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95028-LT398S8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT398S8 CAD Model

Description

Introducing the LT398S8 from Linear Technology

The LT398S8 is a high-performance, precision operational amplifier (op-amp) designed by Linear Technology to cater to a wide range of applications requiring accuracy and stability. This op-amp is housed in an 8-lead SOIC package, making it compact and suitable for space-constrained applications.

With its excellent specifications, the LT398S8 stands out in the market for its low noise, low input offset voltage, and low total harmonic distortion (THD). This makes it an ideal choice for high-end audio equipment, test and measurement instruments, and precision data acquisition systems where signal integrity is paramount.

The device operates over a wide supply range, accommodating single-supply voltages from 4V to 36V or dual supplies of ±2V to ±18V. This flexibility allows designers to use the LT398S8 in a variety of circuit configurations and with different power sources.

The LT398S8 also boasts a high slew rate and wide bandwidth, which are crucial for fast and accurate signal processing. These features enable the device to handle rapid changes in input signals without distortion, making it suitable for high-speed amplifiers, filters, and integrators.

Other notable features of the LT398S8 include its high input impedance, which minimizes the loading on previous circuit stages, and its output that can drive capacitive loads, which is essential for driving analog-to-digital converters (ADCs) and other sensitive components.

Linear Technology has ensured that the LT398S8 is robust and reliable, with built-in protection features such as input over-voltage protection and output short-circuit protection. This operational amplifier is designed to work effectively under harsh conditions, ensuring a long operational life for the products it's used in.

In summary, the LT398S8 from Linear Technology is a versatile, high-quality op-amp that offers precision, stability, and reliability for demanding applications. Its combination of features ensures that it can be the cornerstone of any system requiring a high-performance analog signal path.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0295
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess