The LT4W256K16-35T is a high-performance integrated circuit memory module from Linear Technology, a renowned manufacturer in the semiconductor industry. This product is specifically designed to meet the rigorous demands of high-speed computing and data processing applications.
Key Features
- Memory Capacity: The module boasts a large memory capacity of 4 Megabytes (256K x 16), making it suitable for applications that require substantial data storage.
- Speed Grade: With a speed grade of 35T, this memory module offers fast access times, which is critical for high-speed operations and efficient data retrieval.
- Package Type: The LT4W256K16-35T comes in a TSOP (Thin Small Outline Package) form factor, which is ideal for space-constrained applications due to its compact size and lightweight design.
- Operating Voltage: The device operates at a standard voltage, providing compatibility with a wide range of systems and ensuring reliable performance.
- Low Power Consumption: Designed for energy efficiency, the LT4W256K16-35T minimizes power consumption, which is beneficial for portable and battery-powered devices.
Applications
The LT4W256K16-35T is versatile and can be used in various applications, including:
- Embedded systems
- High-end computing
- Telecommunications equipment
- Networking hardware
- Industrial control systems
Reliability and Quality
Linear Technology is known for its commitment to quality and reliability, and the LT4W256K16-35T is no exception. Each module is rigorously tested to ensure it meets the highest standards of performance and durability. Customers can trust this product to deliver consistent results in the most demanding environments.
Conclusion
The LT4W256K16-35T from Linear Technology is an exceptional memory solution that offers high capacity, speed, and reliability. Its energy-efficient design and compact package make it an excellent choice for a wide range of electronic applications. Whether for industrial, computing, or telecommunications use, this memory module is engineered to perform.