EN
  • EN
  • DE

LT1568CGN

Part No LT1568CGN
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Description Very Low Noise, High Frequency Active RC, Filter Building Block
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93741-LT1568CGN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1568CGN CAD Model

Description

The LT1568CGN by Linear Technology is an ingenious integrated circuit designed specifically for constructing high-performance active filters. This remarkable component is a testament to Linear Technology's commitment to providing innovative solutions for complex analog circuits. The LT1568CGN stands out in the market with its unique ability to simplify the design of high-order filters without compromising on performance.

Key Features

  • Wide Frequency Range: The LT1568CGN is capable of operating over a broad frequency spectrum, making it an excellent choice for a variety of applications, from audio to data communications.
  • Low Noise: With its low noise characteristics, this IC ensures that signal integrity is maintained, enhancing the overall system performance.
  • High Linearity: The high linearity of the LT1568CGN ensures minimal distortion, which is crucial for applications requiring precise signal processing.
  • Dual Amplifier Design: The dual matched amplifier sections can be used in single-ended or differential configurations, providing designers with flexibility in filter topology.

Applications

The LT1568CGN is incredibly versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Telecommunications
  • Data acquisition systems
  • Anti-aliasing filters
  • Audio processing
  • Signal conditioning

Easy to Use

One of the LT1568CGN's most significant advantages is its ease of use. Designers can implement high-order filter functions with minimal external components, thus reducing both the complexity and the footprint of the circuit. The IC's internal gain setting resistors are laser-trimmed for precise performance, and its standard pin configuration allows for straightforward PCB layout.

Quality and Reliability

Encased in a 16-pin narrow SSOP package, the LT1568CGN is not only space-efficient but also boasts the high-quality manufacturing standards that Linear Technology is known for. This product is built to deliver reliable performance under various conditions, ensuring longevity and consistency in your applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9272 $59.5632
15+ $8.1462 $122.1930
22+ $7.8910 $173.6020
31+ $7.6369 $236.7439
40+ $7.3828 $295.3120
53+ $6.6182 $350.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess