EN
  • EN
  • DE

L6205D

Part No L6205D
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology BiCDMOS
Applications General Purpose
Output Current 2.8A
Supply Voltage - Operating 8 V to 52 V
Voltage - Load 8 V to 52 V
Temperature Range - Operating -25°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 087855-L6205D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6205D CAD Model

Description

Introducing the L6205D from STMicroelectronics

The L6205D is a state-of-the-art dual full-bridge driver designed by STMicroelectronics, crafted to drive inductive loads such as relays, solenoids, DC and stepping motors. Combining ruggedness with simplicity and flexibility, it is a perfect choice for a wide array of applications where reliable and efficient motor control is a priority.

Key Features

  • Operating Voltage Range: The device operates from a supply voltage ranging from 8 V to 52 V, making it versatile for various power supply scenarios.
  • High Output Current: It can deliver up to 2.8 A of output current (1.4 A per channel) ensuring sufficient drive for a wide range of motor sizes.
  • Low RDS(on): The L6205D features low RDS(on) values, which translates to reduced power dissipation and improved efficiency.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing the product's reliability and longevity.
  • Cross Conduction Protection: The device includes intrinsic diodes for cross-conduction protection, ensuring safe operation during complex switching scenarios.

Advanced Control and Protection

The L6205D integrates a dual DMOS full bridge with all the power switches equipped with an accurate on-chip current sensing circuitry. This allows for the implementation of advanced control algorithms such as constant current chopping without the need for external components. Furthermore, the device includes non-dissipative overcurrent protection and undervoltage lockout, ensuring the safety and protection of both the driver and the motor under extreme conditions.

Easy to Use and Design-In

Designed with practicality in mind, the L6205D comes in a PowerSO20 package, known for its compact footprint and ease of mounting on printed circuit boards. Its monolithic nature simplifies the design process, reducing the number of external components required and speeding up the time to market for your projects.

Whether you're designing consumer appliances, office automation equipment, or industrial machinery, the L6205D from STMicroelectronics offers a robust, efficient, and user-friendly solution for your motor driving needs.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6914 $59.0624
39+ $3.0296 $118.1544
60+ $2.9349 $176.0940
82+ $2.8401 $232.8882
106+ $2.7454 $291.0124
141+ $2.4613 $347.0433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,416 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess