Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 1.2 Ohm
Channel Output Current 500mA
Current - Peak Output 3A
Supply Voltage - Operating 2 V to 7 V
Voltage - Load 12 V to 48 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 292280-L6204
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6204 CAD Model

Description

STMicroelectronics L6204 - Dual Full Bridge Driver

The L6204 from STMicroelectronics is a powerful dual full bridge driver designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors. It integrates two full H-bridge drivers in a single package, making it an ideal choice for applications requiring bidirectional drive of two-phase stepper motors with microstepping capabilities.

Key Features:

  • Operating Supply Voltage up to 52V
  • Total DC Current up to 4 A
  • Low Saturation Voltage
  • Overtemperature Protection
  • Logical "0" Input Voltage up to 1.5 V (High Noise Immunity)

The L6204 is equipped with a robust thermal shutdown feature that ensures the device operates within safe temperature limits. Additionally, the cross conduction protection prevents simultaneous high-side and low-side conduction, which can lead to device damage.

With the ability to operate at supply voltages up to 52V, the L6204 can handle a wide range of power requirements. Its high current capability of up to 4 A combined with low saturation voltage makes it highly efficient for driving motors. The device is also designed to offer high noise immunity with logical "0" input voltage up to 1.5 V.

For precise motor control, the L6204's internal circuitry minimizes the dead time between the switching of the H-bridge transistors, which is crucial for reducing undesired current paths and ensuring smooth operation. This makes the L6204 suitable for a variety of applications, including factory automation, robotics, and precision positioning systems.

The L6204 is available in a Multiwatt15 (Vertical) and PowerSO20 packages, providing flexibility in design for space-constrained applications. Its combination of features and compact design makes it an excellent choice for designers looking to create reliable and efficient motor control systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
ECAD model for FDMF6706B
ON Semiconductor
IC HYBRID MOTOR DRIVER 11SIP / Forward/Reverse Motor Driver 5V/NV/AV 12-Pin SIP
Need more? Email Us
ECAD model for STK681-200-E
Infineon Technologies
TrilithIC
Lowest to $242.3880
ECAD model for BTM7750GP
ON Semiconductor
IC HALF BRIDGE DRIVER 15A 44DIP / Half Bridge Driver AC Motors IGBT 44-DIP
Lowest to $5.6858
ECAD model for STK5F1U3C3D-E
Infineon Technologies
TrilithIC
Lowest to $35.4546
ECAD model for BTM7810K
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
ECAD model for IRSM505-065DA
STMicroelectronics
IC HALF BRIDG DRV 6.5A/10A 31QFN / Half Bridge Driver General Purpose DMOS 31-QFN (9x9)
Need more? Email Us
ECAD model for MASTERGAN2TR
ON Semiconductor
IC MOTOR DRIVER / 3-Phase Inverter Motor Driver 280V 23-Pin SIP
Need more? Email Us
ECAD model for STK621-150A-E
Monolithic Power Systems Inc.
IC MOTOR DRIVER / 24V, 5A DUAL CHANNEL POWER HALF-BRIDGE
Need more? Email Us
ECAD model for MP8042DF-LF-Z

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4880 $65.8560
29+ $4.5031 $130.5899
45+ $4.3623 $196.3035
62+ $4.2215 $261.7330
80+ $4.0809 $326.4720
107+ $3.6587 $391.4809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,600 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention