EN
  • EN
  • DE

STK681-200-E

Part No STK681-200-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HYBRID MOTOR DRIVER 11SIP / Forward/Reverse Motor Driver 5V/NV/AV 12-Pin SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET, IGBT
Output Current per Channel 4.2A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 10 V ~ 42 V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package 12-SIP, 11 Leads
Manufacturer Package 12-SIP
Win Source Part Number 795681-STK681-200-E
Popularity Medium
Supply and Demand Status Limited
Family Name STK681-200
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK681-200-E CAD Model

Description

ON Semiconductor STK681-200-E Motor Driver Module

The STK681-200-E from ON Semiconductor is a high-quality, integrated unipolar stepping motor driver module designed for driving a two-phase stepping motor in a bipolar manner. This advanced module is a perfect blend of robustness and efficiency, making it an ideal choice for a wide range of applications including office automation machines, factory automation systems, and home appliances.

The module is built with a thick-film hybrid IC technology, providing a compact and reliable motor driver solution. It operates on a supply voltage range of 10V to 29V, which allows for flexible integration into various circuit designs. The STK681-200-E is capable of delivering a maximum output current of 2A, ensuring the ability to drive a wide range of stepping motors with different power requirements.

One of the standout features of the STK681-200-E is its built-in micro-stepping controller, which significantly improves the motor's running smoothness by allowing for finer step resolution. This feature is particularly beneficial in applications where precision and control are paramount. Additionally, the module includes various protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, which help prevent damage to the motor and the driver module under adverse conditions.

The STK681-200-E is also designed with user convenience in mind. It includes a simple step and direction control interface, making it easy to interface with microcontrollers and other control units. Its compact package ensures that it takes up minimal space on the PCB, which is crucial for space-constrained applications.

In summary, the ON Semiconductor STK681-200-E stepping motor driver module combines performance, precision, and protection features to offer a reliable and efficient solution for controlling stepping motors. Its versatility and ease of use make it a top choice for designers and engineers looking to enhance their motor control systems.

You May Also Be Interested in

Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess