EN
  • EN
  • DE

STK5F1U3C3D-E

Part No STK5F1U3C3D-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 15A 44DIP / Half Bridge Driver AC Motors IGBT 44-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Configuration Half Bridge
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Current - Output / Channel 15A
Current - Peak Output 49A
Voltage - Supply 12.5V ~ 17.5V
Voltage - Load 450V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Status Flag
Fault Protection Current Limiting
Mounting Type Through Hole
Package / Case 44-DIP Module, 37 Leads
Supplier Device Package 44-DIP
Base Product Number STK5F1
Standard Package 6 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935419-STK5F1U3C3D-E
Ultra Librarian 3D Model Ultra Librarian STK5F1U3C3D-E CAD Model

Description

ON Semiconductor's STK5F1U3C3D-E Intelligent Power Module

The STK5F1U3C3D-E is a sophisticated Intelligent Power Module (IPM) engineered by ON Semiconductor, a leading provider of semiconductor-based solutions. This innovative module is designed to cater to the demanding requirements of high-performance power conversion applications. It is an ideal choice for use in motor drives, power inverters, and other applications that require efficient and reliable power management.

Key Features

  • Integrated Design: The STK5F1U3C3D-E combines advanced IGBT (Insulated Gate Bipolar Transistor) technology with high-voltage integrated circuits to provide a compact, high-performance solution.
  • High Power Efficiency: With its optimized IGBT design, this IPM offers low on-state voltage drop and minimal switching losses, thereby enhancing power efficiency and thermal performance.
  • Built-in Protection: It includes several protection features such as over-current, short-circuit, under-voltage lockout, and over-temperature protection, ensuring safe operation and longevity of the module.
  • Easy-to-Use Interface: The module provides a user-friendly interface that simplifies the control and monitoring of the power stage, making it accessible for a wide range of applications.

Electrical Specifications

The STK5F1U3C3D-E operates with a maximum rating of 600V and a current rating of 15A. The IPM's high voltage and current capabilities enable it to drive motors and handle power conversion for mid to high power ranges efficiently.

Applications

Thanks to its versatile features and robust design, the STK5F1U3C3D-E is suitable for a variety of applications, including:

  • AC Motor Drives
  • Home Appliances
  • Industrial Automation
  • Renewable Energy Systems
  • UPS Systems

ON Semiconductor's commitment to quality and performance is evident in the STK5F1U3C3D-E, making it a reliable choice for engineers and designers looking for a power module that delivers both efficiency and durability. The integration of advanced semiconductor technologies into one package provides a streamlined solution for complex power management challenges.

You May Also Be Interested in

Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0766 $60.9192
28+ $4.1654 $116.6312
43+ $4.0353 $173.5179
60+ $3.9051 $234.3060
77+ $3.7749 $290.6673
103+ $3.3844 $348.5932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,470 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess