EN
  • EN
  • DE

L298P013TR/L298P

Part No L298P013TR/L298P
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1719+
Reference case SOP20
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 710684-L298P013TR/L298P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L298P013TR/L298P CAD Model

Description

The L298P013TR, also known as the L298P, is a high-voltage, high-current dual full-bridge driver designed by STMicroelectronics. This powerful integrated circuit is engineered to accept standard TTL logic levels and drive inductive loads such as relays, solenoids, DC and stepping motors. It is a pivotal component in applications requiring robust drive capabilities.

Key Features

  • Operating Voltage: The device can handle a supply voltage up to 46V, providing flexibility for various voltage requirements in different systems.
  • High Current Output: Each channel of the L298P013TR can deliver up to 2A, with peak currents up to 3A, making it suitable for driving a wide range of high-power loads.
  • Dual Full-Bridge Driver: As a dual driver, it can drive two DC motors independently or one stepper motor in bipolar mode, offering versatility in control options.
  • Thermal Overload Protection: The device includes intrinsic safety features that protect against overheating, ensuring reliable operation even under strenuous conditions.
  • Low Saturation Voltage: The lower saturation voltage reduces power dissipation, increasing efficiency and reducing thermal strain on the device.
  • Integrated Clamp Diodes: These diodes are essential for inductive load driving and help protect the device from voltage spikes.

Applications

The L298P013TR is suitable for a variety of applications that require controlled operation of inductive loads. It is commonly used in:

  • Stepper motor controllers
  • DC motor controllers
  • Robotics and automation systems
  • Office automation machines
  • Factory automation

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the L298P013TR/L298P is no exception. It is built to meet the stringent requirements of industrial and consumer applications, ensuring long-term reliability. With its robust design and comprehensive protective features, the L298P013TR is a preferred choice for developers and engineers looking for a reliable dual full-bridge driver solution.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8362 $61.3792
33+ $3.5888 $118.4304
50+ $3.4650 $173.2500
72+ $3.2175 $231.6600
94+ $3.0938 $290.8172
117+ $2.9701 $347.5017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess