EN
  • EN
  • DE

STGB20NB32LZT4

Part No STGB20NB32LZT4
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL CLAMPED 20A - D2PAK/I2PAK INTERNALLY CLAMPED PowerMESH TM IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261010-STGB20NB32LZT4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB20NB32LZT4 CAD Model

Description

The STGB20NB32LZT4 is a robust Insulated Gate Bipolar Transistor (IGBT) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This IGBT is part of ST's D2PAK series and is engineered to deliver efficient and reliable performance for a wide range of power applications.

Key Features

  • Voltage & Current Ratings: With a collector-emitter voltage rating of 320V and a continuous collector current rating at 25°C of 40A, this IGBT is capable of handling significant power levels, making it suitable for demanding electrical environments.
  • Low On-Voltage Drop (V<sub>CE(sat)): The device offers a low saturation voltage, which reduces conduction losses and improves overall efficiency in applications such as motor control, uninterruptible power supplies (UPS), and inverter circuits.
  • High-Speed Switching: The STGB20NB32LZT4 features fast switching characteristics, which minimizes switching losses and allows for high-frequency operation.
  • Co-Packaged Free Wheeling Diode: It includes an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces the need for external components.
  • Temperature Performance: The device is designed to perform reliably over a wide temperature range, ensuring stability and longevity in various operating conditions.
  • Enhanced Ruggedness: The IGBT is engineered to withstand harsh conditions and is characterized by its ruggedness, making it less susceptible to failure during high-energy pulse conditions.

Applications

The versatility of the STGB20NB32LZT4 enables its use in a broad spectrum of power applications. It is especially suited for hard-switching applications that require efficient and high-speed operation. Typical applications include:

  • Motor drives and controls
  • Power inverters and converters
  • Switching power supplies
  • UPS systems
  • Induction heating
  • Welding equipment

With its combination of performance, efficiency, and reliability, the STGB20NB32LZT4 IGBT from STMicroelectronics is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess