Products specifications Report Issue?

Manufacturer Panasonic Electric Works
Sensor Type PIR (Passive Infrared)
Sensing Distance 197" (5m) 16.4'
Output Type Digital
Supply Voltage (V) 3V ~ 6V
Trigger Type Internal
Features Polyethylene, White Lens
Manufacturer Package Cylinder
Temperature Range - Operating -20°C ~ 60°C
Detection Pattern Standard
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808828-AMN31112
Ultra Librarian 3D Model Ultra Librarian AMN31112 CAD Model

Description

The AMN31112 is a digital output type PIR (Passive Infrared) sensor manufactured by Panasonic Electric Works.

  • Sensing Distance: 197" (5m)
  • Detection Pattern: Standard
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 50
  • Supply Voltage: 3V to 6V

You May Also Be Interested in

Panasonic
Passive infrared human detection sensor with built-in amp. | SENSOR SLIGHT MOTION 5V BLK LEN
Lowest to $24.9601
ECAD model for AMN32111
Panasonic
SENSOR MOTION DETECT DIG STD BLK / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black Cylinder
Lowest to $18.4730
ECAD model for AMN41121
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
ECAD model for EKMB1201112
Others
Need more? Email Us
ECAD model for LHI954
Panasonic
SENSOR MOTION PIR 12M RANGE BLK
Need more? Email Us
ECAD model for EKMB1103112
Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
ECAD model for EKMB1201111
Panasonic
Passive Infrared Motion Sensor | SENSOR MOTION PIR 170UA DGTL BLK
Lowest to $10.3410
ECAD model for EKMC1601112
Panasonic
SENSOR MOTION DETECT DIG 10M BLK
Need more? Email Us
ECAD model for AMN44121
Panasonic
SENSOR MOTION ANA 5V WHT PCB
Need more? Email Us
ECAD model for AMN22112

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7778 $58.6668
13+ $8.0228 $104.2964
20+ $7.7721 $155.4420
27+ $7.5214 $203.0778
35+ $7.2707 $254.4745
47+ $6.5185 $306.3695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,758 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention