Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1376872-IPS2050HTR-32
Ultra Librarian 3D Model Ultra Librarian IPS2050HTR-32 CAD Model

Description

The IPS2050HTR-32 from STMicroelectronics is a cutting-edge Intelligent Power Switch (IPS) designed to enhance the performance and reliability of industrial applications. This high-side switch is part of ST's IPS family and is specially crafted to drive resistive, inductive, and capacitive loads with outstanding efficiency and control.

Key Features

  • Integrated Protection: The device comes with embedded protection features such as over-current, over-temperature, and short-circuit protection, ensuring robust performance and longevity of the application it serves.
  • High Voltage Capability: With an operating voltage range of 8 V to 60 V, the IPS2050HTR-32 is versatile enough to cater to a wide array of industrial voltage requirements.
  • Current Limitation: The device incorporates an adjustable current limitation to protect the load and the switch itself from excessive current conditions.
  • Diagnostic Feedback: It offers diagnostic feedback that helps in monitoring the status of the switch, enabling predictive maintenance and quick troubleshooting.
  • Low Power Dissipation: The IPS2050HTR-32 is designed with low on-resistance, which translates to lower power dissipation and improved energy efficiency.

Applications

The IPS2050HTR-32 is ideal for a range of industrial applications, including but not limited to:

  • Factory automation
  • Programmable logic controllers (PLCs)
  • Industrial PC peripherals
  • Robotics
  • Motor control circuits

Package and Quality

The device is offered in a compact and robust HSSOP24 package, ensuring a minimal footprint on the PCB while providing excellent thermal performance. Moreover, STMicroelectronics guarantees high-quality standards, with the IPS2050HTR-32 being compliant with industrial quality norms and manufactured to ensure reliability in harsh environments.

For engineers and designers looking for a reliable and efficient solution for driving high-side loads with advanced protection features, the IPS2050HTR-32 from STMicroelectronics presents itself as an excellent choice that promises to deliver both performance and peace of mind.

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 3 Series
Need more? Email Us
ECAD model for FSBB30CH60D
Infineon Technologies
Control Integrated Power System
Lowest to $14.9598
ECAD model for IGCM04F60GA
Infineon Technologies
Control Integrated POwer System
Lowest to $11.7304
ECAD model for IKCM30F60GA
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $14.7728
ECAD model for FSBF5CH60B
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $2.6720
ECAD model for FSB52006S
Infineon Technologies
IFPS MODULES 24MDIP / Power Driver Module IGBT 3 Phase 600 V 15 A 24-PowerDIP Module (1.028", 26.10mm)
Lowest to $16.2986
ECAD model for IKCM15H60GAXKMA2
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
ECAD model for FSAM30SM60A
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
ECAD model for FSBF15CH60BT
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $14.0757
ECAD model for FSB50250

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3767 $66.3903
22+ $6.0527 $133.1594
34+ $5.8635 $199.3590
46+ $5.6744 $261.0224
59+ $5.4853 $323.6327
79+ $4.9177 $388.4983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 940 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention