EN
  • EN
  • DE

IMSG176J66

Part No IMSG176J66
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065095-IMSG176J66
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSG176J66 CAD Model

Description

STMicroelectronics IMSG176J66: A High-Performance MEMS Gyroscope

The IMSG176J66 is a state-of-the-art Micro-Electro-Mechanical Systems (MEMS) gyroscope produced by STMicroelectronics, designed to offer superior performance and accuracy for a wide range of industrial and technological applications. This compact, yet powerful sensor is capable of providing precise angular rate measurements, making it an ideal choice for advanced navigation systems, robotics, gaming, and virtual reality devices.

Key Features

  • High Precision: The IMSG176J66 offers excellent measurement accuracy and stability, ensuring reliable data for critical applications.
  • Wide Measurement Range: This gyroscope can measure angular rates with a wide dynamic range, accommodating the needs of various use cases.
  • Low Power Consumption: Designed for efficiency, the IMSG176J66 maintains low power consumption, making it suitable for battery-operated devices.
  • Robust Design: Built to withstand harsh environments, the gyroscope is less sensitive to mechanical shocks and vibrations, ensuring consistent performance.
  • Compact Form Factor: The small footprint of the sensor allows for easy integration into space-constrained applications.

Technical Specifications

  • Sensitivity: The device features a high sensitivity to motion, providing precise readings even at low angular rates.
  • Output Data Rate: The IMSG176J66 supports a flexible output data rate, enabling customization to match specific application requirements.
  • Interface: It comes with a user-friendly digital interface for straightforward communication with microcontrollers and processors.
  • Temperature Range: The gyroscope operates effectively over a broad temperature range, ensuring reliable performance in varying environmental conditions.

The IMSG176J66 integrates seamlessly with other sensors and electronic components, thanks to its compatibility with STMicroelectronics' extensive product ecosystem. Its combination of precision, durability, and versatility make the IMSG176J66 an excellent choice for designers and engineers looking to enhance the performance of their motion-sensitive applications.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess