The D3N02 is a robust and efficient N-channel MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This power MOSFET is engineered to deliver high-performance switching capabilities for a wide range of applications, including power management, load switching, and motor control in industrial, automotive, and consumer electronics sectors.
Key Features
- Low On-Resistance: The D3N02 comes with a very low on-resistance, which significantly reduces conduction losses and enhances overall efficiency, making it suitable for high-efficiency power designs.
- High Switching Speed: This MOSFET is optimized for fast switching, providing improved performance in applications where switching speed is critical.
- High Threshold Voltage: With a high threshold voltage, the D3N02 ensures reliable operation and reduces the chance of unintentional turn-on due to noise or voltage fluctuations.
- High-Temperature Operation: The device is capable of operating at elevated temperatures, ensuring reliability and performance consistency across a wide temperature range.
Applications
The versatility of the D3N02 MOSFET makes it an ideal choice for various applications, including:
- DC/DC converters
- Power supply modules
- Battery management systems
- Motor drives and controllers
- LED lighting solutions
- Automotive electronics
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
3.5A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability. The D3N02 is no exception, as it is built with state-of-the-art manufacturing processes and subjected to rigorous testing to ensure optimal performance and durability for end-users.