EN
  • EN
  • DE

HCF4012BM1

Part No HCF4012BM1
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Description TEXAS INSTRUMENTS CD4012BM NAND Gate, 4 Input, 6.8 mA, 3V to 18V, SOIC-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
High Level Output Current -2.4 mA
Logic Function NAND
Low Level Output Current 2.4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 20 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Number of Gates 2
Number of Pins 14
Propagation Delay 250 ns
Quiescent Current 5 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1020537-HCF4012BM1
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4012BM1 CAD Model

Description

STMicroelectronics HCF4012BM1 Overview

The HCF4012BM1 is a high-performance integrated circuit from STMicroelectronics, designed to fulfill the needs of digital applications requiring a dual 4-input NAND gate. This IC is a part of the HCF4000 family, which is well-regarded for its robustness and versatility in various electronic circuits.

Key Features

  • Logic Type: The device features a dual 4-input NAND gate which is fundamental in digital electronics, allowing for complex logic functions to be implemented in various applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 3V to 20V, making it suitable for both low and high voltage applications and compatible with other logic families.
  • High Noise Immunity: The HCF4012BM1 has a high noise immunity characteristic of 0.45 VDD (typ.), ensuring stable operation even in noisy environments.
  • Low Power Consumption: Its low power characteristics make it ideal for battery-operated and power-sensitive applications.
  • Symmetrical Output Impedance: The IC provides symmetrical output impedance, which allows for balanced driving of the load.
  • Medium Speed Operation: With medium-speed operation, it strikes a balance between speed and power consumption, suitable for a wide range of applications.

Applications

The HCF4012BM1 is used in various digital applications including:

  • Logic circuit building blocks
  • Function generators
  • Data processing
  • Computer logic systems
  • Instrumentation circuits
  • Control systems

Quality and Reliability

STMicroelectronics ensures that the HCF4012BM1 meets the highest quality and reliability standards. It is manufactured using silicon gate C2MOS technology, which provides for its robustness and longevity. The IC is available in a SO-14 package, which is suitable for surface-mount technology (SMT) and provides for efficient use of PCB space.

Conclusion

The HCF4012BM1 from STMicroelectronics is a versatile and reliable component for designers looking to implement complex logic functions with dual 4-input NAND gates. Its wide voltage range, low power consumption, and noise immunity make it an excellent choice for a multitude of digital applications.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess