EN
  • EN
  • DE

CBTD3384

Part No CBTD3384
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 10-bit level shifting bus switch with 5-bit output enables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159344-CBTD3384
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTD3384 CAD Model

Description

Introducing the NXP CBTD3384 Product

The NXP CBTD3384 is a high-performance, low-voltage 10-bit bus switch with 5-bit output enables, designed to provide superior connectivity solutions in a wide array of applications. This cutting-edge product from NXP Semiconductors is an ideal choice for systems that require a seamless and efficient data flow between different components.

Constructed with advanced silicon technology, the CBTD3384 offers a quick switch capability that is essential for modern high-speed data buses. This feature ensures minimal propagation delay and facilitates high-frequency operation without compromising signal integrity. The device operates over a wide voltage range of 2.3V to 3.6V, making it versatile for use in various systems, including those with low-power requirements.

One of the standout features of the CBTD3384 is its 5-bit output enables, which provide individual control over each data path. This level of control allows for greater flexibility in managing data flow and enables the design of more complex and efficient systems. Additionally, the device's bus hold on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing the overall component count.

The CBTD3384 is also characterized by its low ON resistance, ensuring that the switch introduces minimal additional resistance into the data path. This quality is particularly important in maintaining signal integrity, especially in applications where low signal attenuation is critical. Furthermore, the device's low quiescent current consumption contributes to the overall energy efficiency of the system it is integrated into.

With its wide compatibility and ESD protection exceeding 2000V HBM per JESD22-A114, 200V MM per JESD22-A115, and 1000V CDM per JESD22-C101, the CBTD3384 provides robustness and reliability, safeguarding against potential damage from electrostatic discharges during handling and operation.

Whether it's for advanced computing systems, telecommunications, or high-speed networking, the NXP CBTD3384 is engineered to meet the demands of fast-paced, data-intensive environments. Its combination of speed, flexibility, and efficiency makes it a smart choice for designers looking to optimize their data bus systems.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess