EN
  • EN
  • DE

UTC4558L

Part No UTC4558L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396787-UTC4558L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC4558L CAD Model

Description

The UTC4558L is a dual operational amplifier manufactured by UTC (Unisonic Technologies Co., Ltd.). Like other 4558 variants, it is a general-purpose, dual operational amplifier. The 'L' suffix often denotes a specific grade or feature, potentially related to lower power consumption, different voltage requirements, or improved noise performance. It features two internally compensated, high-gain operational amplifiers in a single package.

Applications:

  • Audio Preamplifiers: Used in audio preamplification stages due to their low noise characteristics.
  • Active Filters: Implemented in various active filter designs.
  • Signal Amplification: General-purpose signal amplification.
  • Voltage Followers: Can be configured as voltage followers for buffering.
  • Instrumentation Amplifiers: Building block for instrumentation amplifiers.

Features:

  • Dual Operational Amplifiers: Contains two independent op-amps.
  • Internal Frequency Compensation: Simplifies circuit design and ensures stability.
  • High Open-Loop Gain: Provides substantial gain for amplifying weak signals.
  • Wide Supply Voltage Range: Can operate with a wide range of supply voltages.
  • 'L' Suffix: May indicate low power consumption or other enhanced features.

Benefits:

  • Versatile: Suitable for a broad range of applications.
  • Stable: Internal compensation ensures stable operation without external components.
  • Cost-Effective: Provides a cost-efficient dual op-amp solution.
  • Space-Saving: Two op-amps in a single package.
  • Potentially Lower Power: The 'L' version might offer reduced power consumption compared to standard versions.

The UTC4558L provides a reliable and cost-effective solution for dual op-amp applications. The internal compensation simplifies circuit design, eliminating the need for external stabilizing components. The specific benefits of the 'L' designation should be verified by consulting the datasheet for detailed electrical characteristics. Ensuring that supply voltage, input signal ranges, and temperature requirements are within the specified limits is crucial for proper operation. Refer to the datasheet for optimal performance and application guidelines.

You May Also Be Interested in

Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $1.9623

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess