Products specifications Report Issue?

Package Bulk
Product Status Active
Amplifier Type Standard
Voltage - Supply 10V ~ 30V
Output Type NPN
Current - Supply 45 mA
Operating Temperature -10°C ~ 55°C
Mounting Type Bracket Mount
Ultra Librarian 3D Model Ultra Librarian E2C-JC4A CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONNECTOR, STANDARD, NPN
Need more? Email Us
ECAD model for E3X-ZV8
DATAFORTH
General Purpose Sensor Amplifier Socket Mount
Need more? Email Us
ECAD model for SCM5B41-01
Analog Devices Inc.
ISOLATED HI ACCURACY DIGITAL TEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for LTM2985IY#PBF
Omron
AMP NPN/PNP 10-30VDC FOR E2C PRX
Need more? Email Us
ECAD model for E2C-WH4AF
Analog Devices Inc.
5B34 - ISOLATED LINEARIZED RTD I / Analog Output Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for 5B34-25-FC
Finisar Corporation
VARIABLE GAIN 17-32DB, 4-9DB MID
Need more? Email Us
ECAD model for FOA-R7100DA-EVG2C-AA015
Analog Devices Inc.
ISOLATED THERMOCOUPLE MODULE / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for 5B47-K-04-DT
Omron
SENSOR FIBER AMP FLEX 5M
Need more? Email Us
ECAD model for E32-T11 5M
Omron
ZX2 CONTROLLER NPN
Need more? Email Us
ECAD model for ZX2-LDA11 2M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention