Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152877-BD8143MUV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD8143MUV CAD Model

Description

The BD8143MUV is a video amplifier manufactured by Rohm Semiconductor, primarily designed for use in LCD TVs and other display applications. This IC integrates multiple amplifier channels, providing the necessary signal amplification and processing for driving LCD panels with high precision and clarity. Its compact design and integrated functionality make it suitable for a wide range of display-related applications.

Applications

  • LCD TVs
  • Monitors
  • Portable DVD players
  • Car navigation systems
  • Digital photo frames

Features

  • Triple channel video amplifier: Integrates three independent amplifier channels for RGB signals.
  • Integrated LPF (Low Pass Filter): Reduces noise and improves signal quality.
  • Low power consumption: Optimizes energy efficiency for portable devices.
  • Built-in clamp circuit: Stabilizes the output voltage for accurate display.
  • High slew rate: Ensures fast response times for sharp image quality.
  • Compact package: Small package size allows for use in space-constrained applications.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved image quality: Provides clear and sharp images with accurate color reproduction.
  • Reduced noise: Integrated LPF minimizes noise and interference.
  • Energy efficiency: Low power consumption extends battery life in portable devices.
  • Simplified design: Integrated functionality reduces external component count and simplifies circuit design.
  • Stable output voltage: Built-in clamp circuit ensures consistent display performance.
  • Compact solution: Small package size allows for use in space-constrained applications.

Additional Details

The BD8143MUV typically operates from a single 5V supply. It offers a high slew rate, enabling fast response times and sharp image quality. The integrated LPF helps to reduce noise and improve signal quality. The built-in clamp circuit stabilizes the output voltage, ensuring accurate display. The specific package is a VQFN package. The device's integrated features reduce the need for external components, simplifying circuit design and reducing overall system cost. This component is designed to work effectively with various LCD panel types.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2577G
Rohm Semiconductor
2 for input 1 output switch with Termination sense correspondence (Sync with HPD_SINK)
Need more? Email Us
ECAD model for BU16024KV
NJR Corporation/NJRC
WIDE BAND 3 CIRCUITS VIDEO SWITCH
Lowest to $2.4112
ECAD model for NJM2584A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2515V-TE1-#ZZZB
Rohm Semiconductor
For portable image equipment Upscaler IC
Need more? Email Us
ECAD model for BU1521GVW
NJR Corporation/NJRC
Lowest to $1.5765
ECAD model for NJM2504RB1-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2533V-TE1-#ZZZB
Rohm Semiconductor
High-precision Gamma Correction IC with built-in DAC
Lowest to $1.1210
ECAD model for BD8143MUV
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2233AM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1210 $67.2600
145+ $0.9200 $133.4000
220+ $0.8912 $196.0640
300+ $0.8625 $258.7500
390+ $0.8336 $325.1040
520+ $0.7475 $388.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention