Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±30°/sec
Interface Analog and Digital
Sensitivity 33.3mV/°/s
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPR503AL
Other Names -497-10367,497-10367,1805-STEVAL-MKI033V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283635-STEVAL-MKI033V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI033V1 CAD Model

Description

STEVAL-MKI033V1 - iNEMO Inertial Module from STMicroelectronics

The STEVAL-MKI033V1 is a high-performance inertial module from STMicroelectronics, designed to provide comprehensive motion sensing capabilities to a wide array of applications. This compact and versatile module is part of the iNEMO product family, which stands out for its integration of multiple MEMS (Micro-Electro-Mechanical Systems) sensors into a single system, offering a complete solution for motion detection needs.

The module incorporates a 3D digital accelerometer and a 3D digital gyroscope, allowing for precise and reliable motion tracking. The accelerometer can measure acceleration in all three axes, making it ideal for applications that require tilt-sensing, free-fall detection, or vibration monitoring. The gyroscope, on the other hand, provides angular rate measurements, which are essential for applications involving gesture recognition, gaming, and navigation.

One of the key features of the STEVAL-MKI033V1 is its high-resolution sensors, which ensure accurate and sensitive readings. The module is also equipped with a digital output, which simplifies the integration process with microcontrollers and reduces the need for external components. This digital interface, typically I2C or SPI, ensures easy and flexible connectivity with a host system.

The STEVAL-MKI033V1 is designed for low power consumption, making it suitable for battery-powered devices where energy efficiency is critical. It operates over a wide temperature range, ensuring consistent performance even in harsh environmental conditions. The module's robust design also provides high shock resistance, which is vital for applications in industrial and automotive sectors.

STMicroelectronics provides comprehensive software support for the STEVAL-MKI033V1, including drivers and libraries that facilitate the development of custom firmware and applications. This support accelerates the time-to-market for products incorporating the module and helps developers to fully leverage its capabilities.

Whether you're developing products for consumer electronics, industrial automation, or automotive safety systems, the STEVAL-MKI033V1 offers a reliable and efficient solution for 6-axis motion sensing. With its advanced features and strong support ecosystem, it is a smart choice for any project that requires high-precision inertial measurements.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
ECAD model for LMT88-9EVM
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
ECAD model for EVAL-ADXL363Z
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
ECAD model for 555-27401
Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
ECAD model for LMT84-7EVM
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
ECAD model for STEVAL-MKI037V1
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
ECAD model for EVAL-CN0319-EB1Z
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
ECAD model for TMP709EVM

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention