EN
  • EN
  • DE

CD54HC190F3A

Part No CD54HC190F3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description HIGH SPEED CMOS LOGIC PRESETTABL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type BCD Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577250-CD54HC190F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC190F3A CAD Model

Description

Overview of Texas Instruments CD54HC190F3A

The Texas Instruments CD54HC190F3A is a high-performance integrated circuit designed to meet the demanding needs of complex digital systems. This device belongs to the high-speed CMOS logic family and is characterized by its robustness and versatility. It is commonly used in applications that require precise counting and sequencing, such as in digital clocks, computers, and various industrial control systems.

Key Features

  • Logic Type: The CD54HC190F3A is a Presettable Synchronous 4-Bit Binary Up/Down Counter, which provides both forward and reverse counting capabilities.
  • Supply Voltage Range: This device operates over a wide supply voltage range from 2V to 6V, making it compatible with a variety of logic levels and power supplies.
  • High-Speed Operation: It boasts a high-speed performance, ensuring quick response times and efficient operation in fast-paced environments.
  • Low Power Consumption: As part of the CMOS family, the CD54HC190F3A exhibits low power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • Synchronous Counting: Counting occurs synchronously with the clock signal, providing precise control and timing of the counting sequence.
  • Counting Modes: The counter can be preset to any binary number within the 4-bit range, and it features both up and down counting modes for versatile counting operations.
  • Output Capability: It offers a standard output drive, which is suitable for driving other logic components within the system.
  • Package Type: The device is available in a durable and reliable package, ensuring long-term stability and performance.

Applications

The CD54HC190F3A is ideal for a broad range of applications that require accurate and reliable counting functionality. Some of these applications include:

  • Digital clocks and timers
  • Programmable counters and sequencers
  • Frequency dividers
  • Industrial control systems
  • Process control counters

In summary, the Texas Instruments CD54HC190F3A is a highly reliable and versatile counter IC that offers precision and efficiency for various digital systems. Its high-speed operation, low power consumption, and wide operating voltage range make it a go-to choice for designers and engineers looking for a dependable counting solution.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess