EN
  • EN
  • DE

H3LIS200DLTR

Part No H3LIS200DLTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 100-200G I2C/SPI 16TFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 33 Weeks
Features Accelerometer X, Y, Z Axis ±100g, ±200g 25Hz ~ 500Hz 16-TFLGA (3x3)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VFLGA
Case / Package 16-TFLGA (3x3)
Family Name H3LIS200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -1138-H3LIS200DLCTINACTIVE, 497-15698-6, -497-15698-6, 497-15698-2, 497-15698-1, -497-15698-2, -1138-H3LIS200DLDKRINACTIVE, -497-15698-1, -1138-H3LIS200DLTRINACTIVE
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845064-H3LIS200DLTR
Ultra Librarian 3D Model Ultra Librarian H3LIS200DLTR CAD Model

Description

STMicroelectronics H3LIS200DLTR High-Performance 3-Axis Digital Accelerometer

The H3LIS200DLTR is a state-of-the-art, low-power, high-g 3-axis digital accelerometer from STMicroelectronics, designed to provide precise motion and tilt sensing in a variety of applications. This compact sensor is part of ST's MEMS (Micro-Electro-Mechanical Systems) range and offers a full-scale output range of ±100g and ±200g, making it particularly suitable for high-impact events detection.

With its advanced technology, the H3LIS200DLTR ensures high-resolution measurement in both static and dynamic conditions. The accelerometer features a digital I2C/SPI serial interface, which simplifies integration into embedded systems. It is housed in a small 3x3x1 mm LGA-16 package, allowing for space-saving designs in portable electronics.

The device boasts several key features that enhance its performance and versatility. These include programmable high-pass filters, a low-power mode for power-sensitive applications, and a temperature sensor. The H3LIS200DLTR also provides two programmable interrupt generators for motion detection and free-fall events, enabling immediate reaction to critical events, which is crucial for applications like shock and vibration monitoring.

Moreover, the H3LIS200DLTR supports multiple operating modes, including a normal mode for regular sampling and a low-power mode to conserve energy when full-time monitoring is not necessary. This adaptability makes the device ideal for battery-powered devices where power efficiency is critical, such as in IoT devices, sports equipment, and vehicle navigation systems.

STMicroelectronics has equipped the H3LIS200DLTR with robust self-test capability that ensures reliable operation and simplifies system-level design verification. The accelerometer is also designed to operate over a wide temperature range, making it suitable for harsh environments.

In summary, the H3LIS200DLTR from STMicroelectronics is a versatile and reliable choice for designers looking to incorporate high-g acceleration sensing into their applications. Its combination of high performance, low power consumption, and compact form factor makes it a top choice for a wide array of industrial, consumer, and automotive applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0612
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess