EN
  • EN
  • DE

FERD40L60CTS

Part No FERD40L60CTS
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 60V 20A TO220AB  /  Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 20A Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Diode Configuration 1 Pair Common Cathode
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 545 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1.1 mA @ 60 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number FERD40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-17696
Standard Package 50
Win Source Part Number 1008590-FERD40L60CTS
Ultra Librarian 3D Model Ultra Librarian FERD40L60CTS CAD Model

Description

The FERD40L60CTS from STMicroelectronics is a state-of-the-art Field Effect Rectifier Diode (FERD) that offers superior efficiency in power conversion and management. Designed to meet the demands of high-performance applications, this component is ideal for a variety of electronic circuits, including power supplies, inverters, and motor control systems.

Key Features

  • Low Forward Voltage Drop: The FERD40L60CTS boasts a low forward voltage drop, which results in reduced power loss and improved efficiency during operation. This characteristic is particularly beneficial in applications where power efficiency is critical.
  • High Switching Speed: With its fast switching capabilities, this diode is capable of operating at high frequencies, making it suitable for modern, high-speed power electronics.
  • Soft Recovery Characteristics: The soft recovery feature minimizes electromagnetic interference (EMI) and stress on other components within the circuit, thereby enhancing the overall reliability and longevity of the system.
  • High Surge Current Capability: It is designed to withstand high surge currents, ensuring robust performance during transient conditions and offering improved safety and reliability.

Applications

The versatility of the FERD40L60CTS makes it an excellent choice for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Free-Wheeling diodes in inverter circuits
  • Motor control circuits

Technical Specifications

Parameter Value Package / Case TO-247 Repetitive Reverse Voltage Vrrm Max 60 V Forward Current If(AV) 40 A Forward Voltage VF Max 1.3 V Operating Temperature Range -40°C to +175°C

In conclusion, the FERD40L60CTS from STMicroelectronics is a robust and efficient component that offers enhanced performance for advanced electronic systems. Its combination of low forward voltage, high-speed switching, and soft recovery characteristics make it an indispensable part of power management solutions.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2296 $55.3320
100+ $1.0090 $100.9000
155+ $0.9774 $151.4970
215+ $0.9459 $203.3685
275+ $0.9144 $251.4600
370+ $0.8198 $303.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess