EN
  • EN
  • DE

STTH2002CT

Part No STTH2002CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 15A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 27ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 092724-STTH2002CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH2002CT CAD Model

Description

STTH2002CT Ultrafast Recovery Diode from STMicroelectronics

The STTH2002CT is a high-performance ultrafast recovery diode, expertly crafted by STMicroelectronics, renowned for their commitment to innovation and quality in the semiconductor industry. This diode is specifically designed to meet the rigorous demands of modern high-frequency circuits, providing efficient and reliable performance in a variety of applications. With its cutting-edge technology, the STTH2002CT is an ideal choice for power supply designers and electrical engineers looking for components that can handle fast switching speeds and high thermal resistance.

Key Features

  • High Reverse Voltage Capability: The STTH2002CT boasts a reverse voltage of 200V, making it suitable for applications that experience high voltage transients.
  • Ultrafast Switching Speed: Thanks to its ultrafast recovery time, this diode minimizes switching losses and enhances the efficiency of the entire circuit.
  • Low Forward Voltage Drop: With a low forward voltage drop, it ensures reduced power dissipation and improves overall system efficiency.
  • High Thermal Resistance: The device is encapsulated in a TO-220AB package which provides excellent thermal resistance and reliability under high-temperature operating conditions.
  • Robust Design: The STTH2002CT is designed to withstand rugged environmental conditions, ensuring long-term stability and performance.

Applications

The STTH2002CT is versatile and can be used in a wide range of applications, including:

  • Switched-mode power supplies (SMPS)
  • Freewheeling diodes in various converters
  • Power factor correction (PFC) circuits
  • Snubber diodes
  • High-frequency inverters
  • DC/DC converters

STMicroelectronics' STTH2002CT diode is a testament to the company's dedication to providing components that push the boundaries of speed, efficiency, and reliability. Whether you're designing power supplies or implementing high-frequency rectification, the STTH2002CT is engineered to deliver exceptional performance without compromising on quality.

Ordering Information

The STTH2002CT is available for order under its specific product code from authorized STMicroelectronics distributors and online retailers. For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4909 $51.5445
250+ $0.4028 $100.7000
385+ $0.3902 $150.2270
530+ $0.3776 $200.1280
685+ $0.3650 $250.0250
920+ $0.3273 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,110 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess